Techcon Disposable Material Path Diaphragm Valve TS5624DMP

Description
The TS5624 Disposable Diaphragm Valve features a “first to market” Disposable Material Path. Difficult fluids such as CA’s and pre-mixed 2-part epoxies, can now be dispensed without the need of frequent cleaning, by simply replacing the entire wetted area in a matter of seconds, while the valve stays on the production line. The wetted parts are manufactured from black Polyethylene to prevent moisture and UV light come into contact with the dispense fluids. As a result, moisture sensitive fluids such as Cyanoacrylate and UV cured adhesives can be dispensed reliably and accurately. The TS5624 dispenses low to medium viscosity fluids over a wide range of shot and bead sizes, down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems controllers. A short opening stroke provides an extremely fast and positive shut-off. The seal-less valve design offers an excellent moisture sensitive resistance and the incorporated diaphragm creates a barrier between the wetted parts and the air cylinder. The valve comes with the following items: Mounting bracket kit Valve air hose Luer lock fluid line Sample packet of DMP inserts Dispensing tip selection pack Accessories: Replacement DMP Insert: DMP-5624 Syringe Bracket: 7509-9100 fits all syringe sizes. Fitting kit: VFKIT – for 1/4” OD tubing connection Fluid Reservoirs: TS1254 or TS1258 pressure tank Note: The TS1254 and TS1258 come with standard 1/4” OD tubing so the VFKIT will be required to make the connection. Dispensing Tips: For the complete dispensing tip offering please contact us Disposable material path – no cleaning Compact size and weight Excellent moisture sensitive resistance No special tools required Low cost of ownership Accurate and repeatable dispensing
Request a Quote
Description
The TS5624 Disposable Diaphragm Valve features a “first to market” Disposable Material Path. Difficult fluids such as CA’s and pre-mixed 2-part epoxies, can now be dispensed without the need of frequent cleaning, by simply replacing the entire wetted area in a matter of seconds, while the valve stays on the production line. The wetted parts are manufactured from black Polyethylene to prevent moisture and UV light come into contact with the dispense fluids. As a result, moisture sensitive fluids such as Cyanoacrylate and UV cured adhesives can be dispensed reliably and accurately. The TS5624 dispenses low to medium viscosity fluids over a wide range of shot and bead sizes, down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems controllers. A short opening stroke provides an extremely fast and positive shut-off. The seal-less valve design offers an excellent moisture sensitive resistance and the incorporated diaphragm creates a barrier between the wetted parts and the air cylinder. The valve comes with the following items: Mounting bracket kit Valve air hose Luer lock fluid line Sample packet of DMP inserts Dispensing tip selection pack Accessories: Replacement DMP Insert: DMP-5624 Syringe Bracket: 7509-9100 fits all syringe sizes. Fitting kit: VFKIT – for 1/4” OD tubing connection Fluid Reservoirs: TS1254 or TS1258 pressure tank Note: The TS1254 and TS1258 come with standard 1/4” OD tubing so the VFKIT will be required to make the connection. Dispensing Tips: For the complete dispensing tip offering please contact us Disposable material path – no cleaning Compact size and weight Excellent moisture sensitive resistance No special tools required Low cost of ownership Accurate and repeatable dispensing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Disposable Material Path Diaphragm Valve - TS5624DMP - Techcon
Cypress, CA, United States
Disposable Material Path Diaphragm Valve
TS5624DMP
Disposable Material Path Diaphragm Valve TS5624DMP
The TS5624 Disposable Diaphragm Valve features a “first to market” Disposable Material Path. Difficult fluids such as CA’s and pre-mixed 2-part epoxies, can now be dispensed without the need of frequent cleaning, by simply replacing the entire wetted area in a matter of seconds, while the valve stays on the production line. The wetted parts are manufactured from black Polyethylene to prevent moisture and UV light come into contact with the dispense fluids. As a result, moisture sensitive fluids such as Cyanoacrylate and UV cured adhesives can be dispensed reliably and accurately. The TS5624 dispenses low to medium viscosity fluids over a wide range of shot and bead sizes, down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems controllers. A short opening stroke provides an extremely fast and positive shut-off. The seal-less valve design offers an excellent moisture sensitive resistance and the incorporated diaphragm creates a barrier between the wetted parts and the air cylinder. The valve comes with the following items: Mounting bracket kit Valve air hose Luer lock fluid line Sample packet of DMP inserts Dispensing tip selection pack Accessories: Replacement DMP Insert: DMP-5624 Syringe Bracket: 7509-9100 fits all syringe sizes. Fitting kit: VFKIT – for 1/4” OD tubing connection Fluid Reservoirs: TS1254 or TS1258 pressure tank Note: The TS1254 and TS1258 come with standard 1/4” OD tubing so the VFKIT will be required to make the connection. Dispensing Tips: For the complete dispensing tip offering please contact us Disposable material path – no cleaning Compact size and weight Excellent moisture sensitive resistance No special tools required Low cost of ownership Accurate and repeatable dispensing

The TS5624 Disposable Diaphragm Valve features a “first to market” Disposable Material Path. Difficult fluids such as CA’s and pre-mixed 2-part epoxies, can now be dispensed without the need of frequent cleaning, by simply replacing the entire wetted area in a matter of seconds, while the valve stays on the production line.

The wetted parts are manufactured from black Polyethylene to prevent moisture and UV light come into contact with the dispense fluids. As a result, moisture sensitive fluids such as Cyanoacrylate and UV cured adhesives can be dispensed reliably and accurately.

The TS5624 dispenses low to medium viscosity fluids over a wide range of shot and bead sizes, down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems controllers. A short opening stroke provides an extremely fast and positive shut-off.

The seal-less valve design offers an excellent moisture sensitive resistance and the incorporated diaphragm creates a barrier between the wetted parts and the air cylinder.

The valve comes with the following items:

  • Mounting bracket kit
  • Valve air hose
  • Luer lock fluid line
  • Sample packet of DMP inserts
  • Dispensing tip selection pack

Accessories:

  • Replacement DMP Insert: DMP-5624
  • Syringe Bracket: 7509-9100 fits all syringe sizes.
  • Fitting kit: VFKIT – for 1/4” OD tubing connection
  • Fluid Reservoirs: TS1254 or TS1258 pressure tank
  • Note: The TS1254 and TS1258 come with standard 1/4” OD tubing so the VFKIT will be required to make the connection.
  • Dispensing Tips: For the complete dispensing tip offering please contact us
  • Disposable material path – no cleaning
  • Compact size and weight
  • Excellent moisture sensitive resistance
  • No special tools required
  • Low cost of ownership
  • Accurate and repeatable dispensing
Supplier's Site
Techcon TS5624DMP Disposable Material Path Diaphragm Valve - TS5624DMP - Ellsworth Adhesives
Germantown, WI, USA
Techcon TS5624DMP Disposable Material Path Diaphragm Valve
TS5624DMP
Techcon TS5624DMP Disposable Material Path Diaphragm Valve TS5624DMP
Techcon TS5624DMP Disposable Diaphragm Valve is designed to dispense low to medium viscosity fluids. An internal spring return makes the valve fully adaptable for use with any time/pressure controller. A short opening stroke provides extremely fast, positive shut-off. An external stroke control adjustment makes it easy to fine tune shot sizes. The TS5624DMP Diaphragm Valve has a compact design that allows for mounting flexibility and easy integration into automated applications. Best of all, the wetted parts of the valve are disposable so there is no cleaning required. Techcon components are recommended for use with other Techcon Parts only.

Techcon TS5624DMP Disposable Diaphragm Valve is designed to dispense low to medium viscosity fluids. An internal spring return makes the valve fully adaptable for use with any time/pressure controller. A short opening stroke provides extremely fast, positive shut-off. An external stroke control adjustment makes it easy to fine tune shot sizes. The TS5624DMP Diaphragm Valve has a compact design that allows for mounting flexibility and easy integration into automated applications. Best of all, the wetted parts of the valve are disposable so there is no cleaning required. Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Techcon Ellsworth Adhesives
Product Category Dispensing Valve Systems Fluid Dispensing Equipment
Product Number TS5624DMP TS5624DMP
Product Name Disposable Material Path Diaphragm Valve Techcon TS5624DMP Disposable Material Path Diaphragm Valve
Valve Dispensing Technology Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Syringe Dispensers, SD-200 -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application wide variety of dispensing applications from microdot deposits to large potting and filling
View Details