Techcon Dispensing Gun, 2.5 oz. Manual TS16-25

Description
Dispensing Gun / Cartridge Gun, 2.5 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16 918-030-000
Request a Quote
Description
Dispensing Gun / Cartridge Gun, 2.5 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16 918-030-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dispensing Gun, 2.5 oz. Manual - TS16-25 - Techcon
Cypress, CA, United States
Dispensing Gun, 2.5 oz. Manual
TS16-25
Dispensing Gun, 2.5 oz. Manual TS16-25
Dispensing Gun / Cartridge Gun, 2.5 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16 918-030-000

Dispensing Gun / Cartridge Gun, 2.5 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers.

Product includes:

  • TS16
  • 918-030-000
Supplier's Site
Techcon TS16-25 Manual Dispenser 2.5 oz - TS16-25 - Ellsworth Adhesives
Germantown, WI, USA
Techcon TS16-25 Manual Dispenser 2.5 oz
TS16-25
Techcon TS16-25 Manual Dispenser 2.5 oz TS16-25
Techcon Systems TS16-25 Dispenser, 2.5 oz. Manual handle assembly accepts all Techcon Systems TS Series Retainers. Techcon components are recommended for use with other Techcon Parts only.

Techcon Systems TS16-25 Dispenser, 2.5 oz. Manual handle assembly accepts all Techcon Systems TS Series Retainers. Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Techcon Ellsworth Adhesives
Product Category Fluid Dispensing Equipment Fluid Dispensing Equipment
Product Number TS16-25 TS16-25
Product Name Dispensing Gun, 2.5 oz. Manual Techcon TS16-25 Manual Dispenser 2.5 oz
Dispensing Equipment Type Dispense Only Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Manual Grease Guns - 7031130 - RS Components, Ltd.
Specs
Application Lubricants; Oil dispenser
Dispensed From GlueStick; GunHandle
View Details