Techcon Dispensing Gun, 12 oz. Manual TS16-120

Description
Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-032-000
Request a Quote
Description
Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-032-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dispensing Gun, 12 oz. Manual - TS16-120 - Techcon
Cypress, CA, United States
Dispensing Gun, 12 oz. Manual
TS16-120
Dispensing Gun, 12 oz. Manual TS16-120
Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-032-000

Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers.

Product includes:

  • TS16-2
  • 918-032-000
Supplier's Site
Techcon TS16-120 Manual Dispenser 12 oz - TS16-120 - Ellsworth Adhesives
Germantown, WI, USA
Techcon TS16-120 Manual Dispenser 12 oz
TS16-120
Techcon TS16-120 Manual Dispenser 12 oz TS16-120
Techcon Systems TS16-120 Manual Dispenser, 12 oz. Manual handle assembly accepts all Techcon Systems TS Series Retainers. Techcon components are recommended for use with other Techcon Parts only.

Techcon Systems TS16-120 Manual Dispenser, 12 oz. Manual handle assembly accepts all Techcon Systems TS Series Retainers. Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Techcon Ellsworth Adhesives
Product Category Fluid Dispensing Equipment Fluid Dispensing Equipment
Product Number TS16-120 TS16-120
Product Name Dispensing Gun, 12 oz. Manual Techcon TS16-120 Manual Dispenser 12 oz
Dispensing Equipment Type Dispense Only Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EAD200/400PN-MR Multi Ratio Pneumatic Gun - EAD200/400PN-MR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Syringe Dispensers, Stepper Pipette -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application ideal for lab applications or other work with sterile fluids
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Syringe Barrels - 1811527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Size 20 cc (0.6763 fl oz)
View Details