Techcon Manual Syringe Gun TS755SG

Description
The TS700 Series manual syringe gun is a lightweight, hand-held, manually operated dispenser designed for dispensing fluid from pre-filled syringes. This TS755SG dispenser provides excellent control and is a cost-effective way to dispense fluid. Available in 10, 30 and 55cc sizes, the gun is simple to setup and easy to use. This product requires no pneumatics, battery or electrical power. The Syringe Gun includes: Gun handle Push rod Sample syringe Sample piston Sample tip cap Simple to setup and easy to use Ergonomic Compact size and weight Full-hand trigger minimizes operator fatigue No tools required Compatible with 10CC, 30CC and 55CC syringe Dispensing solder paste Dispensing Flux Dispensing UV adhesive
Description
The TS700 Series manual syringe gun is a lightweight, hand-held, manually operated dispenser designed for dispensing fluid from pre-filled syringes. This TS755SG dispenser provides excellent control and is a cost-effective way to dispense fluid. Available in 10, 30 and 55cc sizes, the gun is simple to setup and easy to use. This product requires no pneumatics, battery or electrical power. The Syringe Gun includes: Gun handle Push rod Sample syringe Sample piston Sample tip cap Simple to setup and easy to use Ergonomic Compact size and weight Full-hand trigger minimizes operator fatigue No tools required Compatible with 10CC, 30CC and 55CC syringe Dispensing solder paste Dispensing Flux Dispensing UV adhesive

Suppliers

Company
Product
Description
Supplier Links
Manual Syringe Gun - TS755SG - Techcon
Cypress, CA, United States
Manual Syringe Gun
TS755SG
Manual Syringe Gun TS755SG
The TS700 Series manual syringe gun is a lightweight, hand-held, manually operated dispenser designed for dispensing fluid from pre-filled syringes. This TS755SG dispenser provides excellent control and is a cost-effective way to dispense fluid. Available in 10, 30 and 55cc sizes, the gun is simple to setup and easy to use. This product requires no pneumatics, battery or electrical power. The Syringe Gun includes: Gun handle Push rod Sample syringe Sample piston Sample tip cap Simple to setup and easy to use Ergonomic Compact size and weight Full-hand trigger minimizes operator fatigue No tools required Compatible with 10CC, 30CC and 55CC syringe Dispensing solder paste Dispensing Flux Dispensing UV adhesive

The TS700 Series manual syringe gun is a lightweight, hand-held, manually operated dispenser designed for dispensing fluid from pre-filled syringes. This TS755SG dispenser provides excellent control and is a cost-effective way to dispense fluid. Available in 10, 30 and 55cc sizes, the gun is simple to setup and easy to use. This product requires no pneumatics, battery or electrical power.

The Syringe Gun includes:

  • Gun handle
  • Push rod
  • Sample syringe
  • Sample piston
  • Sample tip cap
  • Simple to setup and easy to use
  • Ergonomic
  • Compact size and weight
  • Full-hand trigger minimizes operator fatigue
  • No tools required
  • Compatible with 10CC, 30CC and 55CC syringe
  • Dispensing solder paste
  • Dispensing Flux
  • Dispensing UV adhesive
Supplier's Site

Technical Specifications

  Techcon
Product Category Fluid Dispensing Equipment
Product Number TS755SG
Product Name Manual Syringe Gun
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Syringe Dispensers, SD-200 -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application wide variety of dispensing applications from microdot deposits to large potting and filling
View Details