Techcon Sealant Gun 2.5 oz., 100 psi TS950-25-HA

Description
Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately. Product Comprises of: TS950-75 TS950-3 918-030-000
Request a Quote
Description
Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately. Product Comprises of: TS950-75 TS950-3 918-030-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealant Gun 2.5 oz., 100 psi - TS950-25-HA - Techcon
Cypress, CA, United States
Sealant Gun 2.5 oz., 100 psi
TS950-25-HA
Sealant Gun 2.5 oz., 100 psi TS950-25-HA
Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately. Product Comprises of: TS950-75 TS950-3 918-030-000

Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately.

Product Comprises of:

  • TS950-75
  • TS950-3
  • 918-030-000
Supplier's Site
Techcon TS950-25-HA Sealant Gun with Pistol Grip Handle 2.5 oz - TS950-25-HA - Ellsworth Adhesives
Germantown, WI, USA
Techcon TS950-25-HA Sealant Gun with Pistol Grip Handle 2.5 oz
TS950-25-HA
Techcon TS950-25-HA Sealant Gun with Pistol Grip Handle 2.5 oz TS950-25-HA
Techcon Systems TS950-25-HA Dispenser Pistol Grip, 2.5 oz. Versatile, pneumatic sealant applicator system with pistol grip handle.

Techcon Systems TS950-25-HA Dispenser Pistol Grip, 2.5 oz. Versatile, pneumatic sealant applicator system with pistol grip handle.

Supplier's Site

Technical Specifications

  Techcon Ellsworth Adhesives
Product Category Fluid Dispensing Equipment Fluid Dispensing Equipment
Product Number TS950-25-HA TS950-25-HA
Product Name Sealant Gun 2.5 oz., 100 psi Techcon TS950-25-HA Sealant Gun with Pistol Grip Handle 2.5 oz
Dispensing Equipment Type Dispense Only Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details