Techcon Datasheets for Adhesive Dispensing Equipment

Adhesive dispensing equipment is used for the controlled dispensation of adhesives and/or silicones. These devices include manual dispensing caulk guns, hot melt glue guns, and an assortment of mix / meter and dispensing systems.
Adhesive Dispensing Equipment: Learn more

Product Name Notes
Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems...
Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all...
Dispensing Gun / Cartridge Gun, 2.5 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all...
Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all...
Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all...
Disposable Material Path Insert - DMP16-10. 16 Pitch DMP with fixed blue Luer collar (10 pieces) Key Features and Benefits: Disposable feed path – no cleaning required Feed path can...
Disposable Material Path Insert - DMP6-10. 6 Pitch DMP with fixed blue Luer collar (10 pieces) Key Features and Benefits: Disposable feed path – no cleaning required Feed path can...
Disposable Material Path Insert - DMP8-10. 8 Pitch DMP with fixed blue Luer collar (10 pieces) Key Features and Benefits: Disposable feed path – no cleaning required Feed path can...
Sealant Gun 12 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a...
Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a...
Sealant Gun 6 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a...
Sealant Gun 8 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a...
The TS700 Series manual syringe gun is a lightweight, hand-held, manually operated dispenser designed for dispensing fluid from pre-filled syringes. This TS755SG dispenser provides excellent control and is a cost-effective...
The TS710SG is lightweight barrel applicator gun provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. Size Manual Syringe Gun Replacement Rod 10cc TS710SG 71000ROD...
The TS730SG is lightweight barrel applicator gun provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. Size Manual Syringe Gun Replacement Rod 30cc TS730SG 73000ROD...
This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz.
This pistol grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz.