Techcon Pistol Grip Pneumatic Applicator Gun TS2560-HG

Description
This pistol grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of aerospace and other industrial applications. The gun is shipped with the following item: Adjustable Retainer Key Features and Benefits Easy to assemble and operate Adjustable retainer to fit 2.5oz, 6oz & 8 oz cartridges Adjustable Air Regulator Light-weight Compatible with all aerospace sealant manufactures Typical Applications Dispensing silicones, grease and other materials from standard cartridges Part Number Description Handle Style TS2560-HG Pneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridges Pistol Grip
Description
This pistol grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of aerospace and other industrial applications. The gun is shipped with the following item: Adjustable Retainer Key Features and Benefits Easy to assemble and operate Adjustable retainer to fit 2.5oz, 6oz & 8 oz cartridges Adjustable Air Regulator Light-weight Compatible with all aerospace sealant manufactures Typical Applications Dispensing silicones, grease and other materials from standard cartridges Part Number Description Handle Style TS2560-HG Pneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridges Pistol Grip

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Pneumatic Applicator Gun - TS2560-HG - Techcon
Cypress, CA, United States
Pistol Grip Pneumatic Applicator Gun
TS2560-HG
Pistol Grip Pneumatic Applicator Gun TS2560-HG
This pistol grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of aerospace and other industrial applications. The gun is shipped with the following item: Adjustable Retainer Key Features and Benefits Easy to assemble and operate Adjustable retainer to fit 2.5oz, 6oz & 8 oz cartridges Adjustable Air Regulator Light-weight Compatible with all aerospace sealant manufactures Typical Applications Dispensing silicones, grease and other materials from standard cartridges Part Number Description Handle Style TS2560-HG Pneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridges Pistol Grip

This pistol grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease.

A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz.

With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of aerospace and other industrial applications.

The gun is shipped with the following item:

  • Adjustable Retainer

Key Features and Benefits

  • Easy to assemble and operate
  • Adjustable retainer to fit 2.5oz, 6oz & 8 oz cartridges
  • Adjustable Air Regulator
  • Light-weight
  • Compatible with all aerospace sealant manufactures

Typical Applications

  • Dispensing silicones, grease and other materials from standard cartridges

Part Number

Description

Handle Style

TS2560-HGPneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridgesPistol Grip
Supplier's Site

Technical Specifications

  Techcon
Product Category Fluid Dispensing Equipment
Product Number TS2560-HG
Product Name Pistol Grip Pneumatic Applicator Gun
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Glue Guns - 326887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application AdhesiveSilicone
Dispensed From GlueStick
View Details
SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details