Techcon Datasheets for Precision Dispensing Needle Valves
Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts on a piston, which shifts the spool or needle into the open position.
Precision Dispensing Needle Valves: Learn more
| Product Name | Notes |
|---|---|
| Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot... | |
| The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces... | |
| The TS5400 Series Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment... |