Techcon Digital Fluid Dispenser TS250

Description
The TS250 dispenses low, medium and high-viscosity fluids accurately and consistently. The TS250/255 Series is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply. The modern-style enclosure has a small footprint and conserves workspace through exterior design that allows multiple units to be stacked and fastened on top of each other. A highly responsive air pressure and vacuum management system, coupled with a digital timing circuit, provides consistent and repeatable fluid dispensing and material waste control. User friendly firmware provides quick and easy setup function. Two operating pressures available: 1 -100psi (0.07 - 6.9bar) for general applications, and 0 - 15psi (0.07 - 1.0bar) for specific low viscosity applications. Product Includes: Foot Switch Power Supply Sample Tip Kit 10cc Receiver Head Kit Mounting Brackets Receiver Head Air Hose Holder Syringe Barrel Stand Please Note: The TSD800-6 air filter (not included) must be installed with the dispenser to ensure proper air filtration. Please remember to purchase a TSD800-6 air filter together with the dispenser. Key Features and benefits: Universal power supply with snap-on plug for worldwide use User Friendly firmware provides easy setup task Digital timing from 0.020-60.000 seconds +/- 0.001% Timing repeat tolerances Adjustable vacuum-driven 'suck back' to control material 'tailing' and waste Stable to conserve work space when multiple TS250 units are used together Large, clearly marked air pressure and vacuum control knobs Precise, finely scaled air pressure gauges High visibility, 16 x 2 LCD display panel with back lighting Accessories included: Universal power adapter, foot switch, syringe barrel stand, 10cc receiver head, air hose with fittings, cable holder and sample dispensing tips. Cycle Rate: 600 cycles/minute Timing Range: 0.020 - 60.000 seconds Timing Repeat Tolerance: +/- 0.001% Input Pressure: 100 psi (6.9bar) maximum Operating Pressure TS250: 1 - 100 psi (0.07 - 6.9bar) Dispense Modes: Timed and Purge Meets or Exceeds: CE, TUV-GS and NRTL
Description
The TS250 dispenses low, medium and high-viscosity fluids accurately and consistently. The TS250/255 Series is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply. The modern-style enclosure has a small footprint and conserves workspace through exterior design that allows multiple units to be stacked and fastened on top of each other. A highly responsive air pressure and vacuum management system, coupled with a digital timing circuit, provides consistent and repeatable fluid dispensing and material waste control. User friendly firmware provides quick and easy setup function. Two operating pressures available: 1 -100psi (0.07 - 6.9bar) for general applications, and 0 - 15psi (0.07 - 1.0bar) for specific low viscosity applications. Product Includes: Foot Switch Power Supply Sample Tip Kit 10cc Receiver Head Kit Mounting Brackets Receiver Head Air Hose Holder Syringe Barrel Stand Please Note: The TSD800-6 air filter (not included) must be installed with the dispenser to ensure proper air filtration. Please remember to purchase a TSD800-6 air filter together with the dispenser. Key Features and benefits: Universal power supply with snap-on plug for worldwide use User Friendly firmware provides easy setup task Digital timing from 0.020-60.000 seconds +/- 0.001% Timing repeat tolerances Adjustable vacuum-driven 'suck back' to control material 'tailing' and waste Stable to conserve work space when multiple TS250 units are used together Large, clearly marked air pressure and vacuum control knobs Precise, finely scaled air pressure gauges High visibility, 16 x 2 LCD display panel with back lighting Accessories included: Universal power adapter, foot switch, syringe barrel stand, 10cc receiver head, air hose with fittings, cable holder and sample dispensing tips. Cycle Rate: 600 cycles/minute Timing Range: 0.020 - 60.000 seconds Timing Repeat Tolerance: +/- 0.001% Input Pressure: 100 psi (6.9bar) maximum Operating Pressure TS250: 1 - 100 psi (0.07 - 6.9bar) Dispense Modes: Timed and Purge Meets or Exceeds: CE, TUV-GS and NRTL

Suppliers

Company
Product
Description
Supplier Links
Digital Fluid Dispenser - TS250 - Techcon
Cypress, CA, United States
Digital Fluid Dispenser
TS250
Digital Fluid Dispenser TS250
The TS250 dispenses low, medium and high-viscosity fluids accurately and consistently. The TS250/255 Series is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply. The modern-style enclosure has a small footprint and conserves workspace through exterior design that allows multiple units to be stacked and fastened on top of each other. A highly responsive air pressure and vacuum management system, coupled with a digital timing circuit, provides consistent and repeatable fluid dispensing and material waste control. User friendly firmware provides quick and easy setup function. Two operating pressures available: 1 -100psi (0.07 - 6.9bar) for general applications, and 0 - 15psi (0.07 - 1.0bar) for specific low viscosity applications. Product Includes: Foot Switch Power Supply Sample Tip Kit 10cc Receiver Head Kit Mounting Brackets Receiver Head Air Hose Holder Syringe Barrel Stand Please Note: The TSD800-6 air filter (not included) must be installed with the dispenser to ensure proper air filtration. Please remember to purchase a TSD800-6 air filter together with the dispenser. Key Features and benefits: Universal power supply with snap-on plug for worldwide use User Friendly firmware provides easy setup task Digital timing from 0.020-60.000 seconds +/- 0.001% Timing repeat tolerances Adjustable vacuum-driven 'suck back' to control material 'tailing' and waste Stable to conserve work space when multiple TS250 units are used together Large, clearly marked air pressure and vacuum control knobs Precise, finely scaled air pressure gauges High visibility, 16 x 2 LCD display panel with back lighting Accessories included: Universal power adapter, foot switch, syringe barrel stand, 10cc receiver head, air hose with fittings, cable holder and sample dispensing tips. Cycle Rate: 600 cycles/minute Timing Range: 0.020 - 60.000 seconds Timing Repeat Tolerance: +/- 0.001% Input Pressure: 100 psi (6.9bar) maximum Operating Pressure TS250: 1 - 100 psi (0.07 - 6.9bar) Dispense Modes: Timed and Purge Meets or Exceeds: CE, TUV-GS and NRTL

The TS250 dispenses low, medium and high-viscosity fluids accurately and consistently. The TS250/255 Series is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply.

The modern-style enclosure has a small footprint and conserves workspace through exterior design that allows multiple units to be stacked and fastened on top of each other. A highly responsive air pressure and vacuum management system, coupled with a digital timing circuit, provides consistent and repeatable fluid dispensing and material waste control. User friendly firmware provides quick and easy setup function. Two operating pressures available: 1 -100psi (0.07 - 6.9bar) for general applications, and 0 - 15psi (0.07 - 1.0bar) for specific low viscosity applications.

Product Includes:

  • Foot Switch
  • Power Supply
  • Sample Tip Kit
  • 10cc Receiver Head Kit
  • Mounting Brackets
  • Receiver Head Air Hose Holder
  • Syringe Barrel Stand

Please Note:
The TSD800-6 air filter (not included) must be installed with the dispenser to ensure proper air filtration. Please remember to purchase a TSD800-6 air filter together with the dispenser.

Key Features and benefits:

  • Universal power supply with snap-on plug for worldwide use
  • User Friendly firmware provides easy setup task
  • Digital timing from 0.020-60.000 seconds
  • +/- 0.001% Timing repeat tolerances
  • Adjustable vacuum-driven 'suck back' to control material 'tailing' and waste
  • Stable to conserve work space when multiple TS250 units are used together
  • Large, clearly marked air pressure and vacuum control knobs
  • Precise, finely scaled air pressure gauges
  • High visibility, 16 x 2 LCD display panel with back lighting
  • Accessories included: Universal power adapter, foot switch, syringe barrel stand, 10cc receiver head, air hose with fittings, cable holder and sample dispensing tips.
Cycle Rate:600 cycles/minute
Timing Range:0.020 - 60.000 seconds
Timing Repeat Tolerance:+/- 0.001%
Input Pressure:100 psi (6.9bar) maximum
Operating Pressure TS250:1 - 100 psi (0.07 - 6.9bar)
Dispense Modes:Timed and Purge
Meets or Exceeds:CE, TUV-GS and NRTL
Supplier's Site

Technical Specifications

  Techcon
Product Category Fluid Dispensing Equipment
Product Number TS250
Product Name Digital Fluid Dispenser
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details