Techcon Palm Grip Pneumatic Applicator Gun TS2560-PG

Description
This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of aerospace and other industrial applications. The gun is shipped with the following item: Adjustable Retainer Key Features and Benefits Easy to assemble and operate Adjustable retainer to fit 2.5oz, 6oz & 8 oz cartridges Light-weight Compatible with all aerospace sealant manufactures Typical Applications Dispensing silicones, grease and other materials from standard cartridges Part Number Description Handle Style TS2560-PG Pneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridges Palm Grip
Description
This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of aerospace and other industrial applications. The gun is shipped with the following item: Adjustable Retainer Key Features and Benefits Easy to assemble and operate Adjustable retainer to fit 2.5oz, 6oz & 8 oz cartridges Light-weight Compatible with all aerospace sealant manufactures Typical Applications Dispensing silicones, grease and other materials from standard cartridges Part Number Description Handle Style TS2560-PG Pneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridges Palm Grip

Suppliers

Company
Product
Description
Supplier Links
Palm Grip Pneumatic Applicator Gun - TS2560-PG - Techcon
Cypress, CA, United States
Palm Grip Pneumatic Applicator Gun
TS2560-PG
Palm Grip Pneumatic Applicator Gun TS2560-PG
This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of aerospace and other industrial applications. The gun is shipped with the following item: Adjustable Retainer Key Features and Benefits Easy to assemble and operate Adjustable retainer to fit 2.5oz, 6oz & 8 oz cartridges Light-weight Compatible with all aerospace sealant manufactures Typical Applications Dispensing silicones, grease and other materials from standard cartridges Part Number Description Handle Style TS2560-PG Pneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridges Palm Grip

This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease.

A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz.

With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of aerospace and other industrial applications.

The gun is shipped with the following item:

  • Adjustable Retainer

Key Features and Benefits

  • Easy to assemble and operate
  • Adjustable retainer to fit 2.5oz, 6oz & 8 oz cartridges
  • Light-weight
  • Compatible with all aerospace sealant manufactures

Typical Applications

  • Dispensing silicones, grease and other materials from standard cartridges

Part Number

Description

Handle Style

TS2560-PGPneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridgesPalm Grip
Supplier's Site

Technical Specifications

  Techcon
Product Category Fluid Dispensing Equipment
Product Number TS2560-PG
Product Name Palm Grip Pneumatic Applicator Gun
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Glue Guns - 2707758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application AdhesiveSilicone
Dispensed From GlueStick
View Details
Syringe Dispensers, SD-200 -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application wide variety of dispensing applications from microdot deposits to large potting and filling
View Details