Techcon Sealant Gun 8 oz., 100 psi TS950-80-HA

Description
Sealant Gun 8 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately. Product Comprises of: TS950-75 TS950-3 918-034-000
Description
Sealant Gun 8 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately. Product Comprises of: TS950-75 TS950-3 918-034-000

Suppliers

Company
Product
Description
Supplier Links
Sealant Gun 8 oz., 100 psi - TS950-80-HA - Techcon
Cypress, CA, United States
Sealant Gun 8 oz., 100 psi
TS950-80-HA
Sealant Gun 8 oz., 100 psi TS950-80-HA
Sealant Gun 8 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately. Product Comprises of: TS950-75 TS950-3 918-034-000

Sealant Gun 8 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately.

Product Comprises of:

  • TS950-75
  • TS950-3
  • 918-034-000
Supplier's Site

Technical Specifications

  Techcon
Product Category Fluid Dispensing Equipment
Product Number TS950-80-HA
Product Name Sealant Gun 8 oz., 100 psi
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details