Techcon Datasheets for Industrial Hose

Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more

Product Name Notes
Compression fittings and tubing provide a secure connection and increase fluid flow. The fluid tubing can handle pressures up to 100psi (6.9bar) and the compression fittings can handle pressures up...
Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and...
Luer Lock Fluid Lines - TSD126-124PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-136PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-218PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-224PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-236PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-318BPK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-318PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-324PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-336BPK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-336PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-418PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-424PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...
Luer Lock Fluid Lines - TSD126-524PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with...