Techcon Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| TS416-HO-LD-PK High Output Series Nozzle. Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement... | |
| Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. | |
| Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, LD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. | |
| Nozzle, Fillet Spreader 4" LG, 3/8"x 1/8" Opening, Left Step, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A... | |
| Nozzle, Fillet Spreader 4" LG, 3/8"x 1/8" Opening, Right Step, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A... | |
| Nozzle, Spreader 4" LG, 1-3/4"x 1/8" Opening, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is... | |
| Nozzle, Spreader 4" LG, 45 Degree 1/2"x 1/16" Opening, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded... | |
| Nozzle, Spreader 4.5" LG, 3/4"x 1/8" Opening, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is... | |
| Nozzle, Spreader 44 LG, 1"x 1/8" Opening, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is... | |
| Nozzles provide a wide range of application capabilities. Standard nozzles may be cut back to increase orifice size. Maximum operating pressure 100psi (6.9bar).Molded from LD HO and have 1/4' NPT... | |
| Pyles nozzles are precision molded from natural polyethylene and have internal buttress threads to fit Techcon Systems Pyles cartridges type or equivalent. The length is 4” (101.5mm). Orifice size is... | |
| Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is incorporated into the Fillet nozzles to align them... | |
| Standard nozzle; molded in HDPE and have ¼” NPT male threads. Maximum operating pressure is 100 Psi (6.9) bar. Packaged in box of 1000 pieces. Color = Natural Length =... | |
| Standard nozzle; molded in LD, HO and have ¼” NPT male threads. Maximum operating pressure is 100 Psi (6.9) bar. Packaged in box of 1000 pieces. Color = Natural Length... | |
| Standard nozzle; molded in LDPE and have ¼” NPT male threads. Maximum operating pressure is 100 Psi (6.9) bar. Packaged in box of 1000 pieces. Color = Natural Length =... |