Techcon Dispensing Gun, 8 oz. Manual TS16-80

Description
Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-034-000
Request a Quote
Description
Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-034-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dispensing Gun, 8 oz. Manual - TS16-80 - Techcon
Cypress, CA, United States
Dispensing Gun, 8 oz. Manual
TS16-80
Dispensing Gun, 8 oz. Manual TS16-80
Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-034-000

Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers.

Product includes:

  • TS16-2
  • 918-034-000
Supplier's Site
Techcon TS16-80 Manual Dispenser 8 oz - TS16-80 - Ellsworth Adhesives
Germantown, WI, USA
Techcon TS16-80 Manual Dispenser 8 oz
TS16-80
Techcon TS16-80 Manual Dispenser 8 oz TS16-80
Techcon Systems TS16-80 Dispenser, 8 oz. Manual handle assembly accepts all Techcon Systems TS Series Retainers. Techcon components are recommended for use with other Techcon Parts only.

Techcon Systems TS16-80 Dispenser, 8 oz. Manual handle assembly accepts all Techcon Systems TS Series Retainers. Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Techcon Ellsworth Adhesives
Product Category Fluid Dispensing Equipment Fluid Dispensing Equipment
Product Number TS16-80 TS16-80
Product Name Dispensing Gun, 8 oz. Manual Techcon TS16-80 Manual Dispenser 8 oz
Dispensing Equipment Type Dispense Only Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details