Techcon Datasheets for Dispensing Valve Systems

Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties. 
Dispensing Valve Systems: Learn more

Product Name Notes
Diaphragm Valves are designed to dispense low to medium viscosity materials with precision accuracy over a wide range of shot and bead sized down to a fraction of a micro...
Disposable Material Path Insert - DMP16-10. 16 Pitch DMP with fixed blue Luer collar (10 pieces) Key Features and Benefits: Disposable feed path – no cleaning required Feed path can...
Disposable Material Path Insert - DMP8-10. 8 Pitch DMP with fixed blue Luer collar (10 pieces) Key Features and Benefits: Disposable feed path – no cleaning required Feed path can...
Disposable Pinch Tube Valves provide control for continuous or micro shot applications of low to semi-viscous fluids. Once the dispense cycle is complete, the air signal stops and the internal...
Disposable Pinch Tube Valves provide control for continuous or micro shot applications of low to semi-viscous fluids. The TS1212 semi-automatic version relies on a dispensing controller sending a pre-programmed air...
Economy Spray Valve - TS5520. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune...
Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the dispensing cycle and...
Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot...
Precision Spray Valve - TS5540-014F. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune...
Precision Spray Valve - TS5540-014R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune...
Precision Spray Valve - TS5540-028F. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune...
Precision Spray Valve - TS5540-028R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune...
Precision Spray Valve - TS5540-046F. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune...
Precision Spray Valve - TS5540-046R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune...
Stand-alone vacuum pick-up system used for pick and place functions. Requires shop air or can be air powered through TS350 Series or TS500R dispensers/controlle rrs. Features an adjustable vacuum control...
Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin®, the valve is designed...
Techcon's TS9300HM Hot Melt Jet Tech Valve Series are easy to clean valves that provide jetting temperatures up to 150°C while keeping the jet actuator below 55°C. The TS9300HM Valve...
The TS5624 Disposable Diaphragm Valve features a “first to market” Disposable Material Path. Difficult fluids such as CA’s and pre-mixed 2-part epoxies, can now be dispensed without the need of...
The TS9200D Jet Tech is a non-contact dispense valve capable of jetting fluid viscosities to 400,000 Cps. Jet Tech offers a fast jetting action producing hundreds of precise droplets in...
The Microshot Spray Valve - TS5540-MS is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns...
The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces...
The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of...
The TS5400 Series Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment...
The TS5623 Series Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the...
The TS7000 Series IMP Rotary Valves are the latest additions to the Rotary Micro valve family. The valve uses a feed screw (auger) to dispense fluid with a rotary displacement...
The TS9000 Series Jet Tech is a Piezoelectric driven, non contact dispense valve capable of handling fluid viscosities to 2 million Cps. Jet Tech offers a fast jetting action producing...
The TS924 dispenser offers the best of both worlds: increased production combined with dispenser economy. Floor mounted, they have a built in pressure regulator, pressure gauge and a unique fast-dump,...
The TS924V dispenser offers the best of both worlds: increased production combined with dispenser economy. Floor mounted, they have a built in pressure regulator, pressure gauge and a unique fast-dump,...
TS5623HD Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the dispensing cycle...
TS5623HT Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the dispensing cycle...