Techcon Sealant Gun 6 oz., 100 psi TS950-60-HA

Description
Sealant Gun 6 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately. Product Comprises of: TS950-75 TS950-3 918-031-000
Description
Sealant Gun 6 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately. Product Comprises of: TS950-75 TS950-3 918-031-000

Suppliers

Company
Product
Description
Supplier Links
Sealant Gun 6 oz., 100 psi - TS950-60-HA - Techcon
Cypress, CA, United States
Sealant Gun 6 oz., 100 psi
TS950-60-HA
Sealant Gun 6 oz., 100 psi TS950-60-HA
Sealant Gun 6 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately. Product Comprises of: TS950-75 TS950-3 918-031-000

Sealant Gun 6 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the 1000-12 ten foot hose assembly can be ordered separately.

Product Comprises of:

  • TS950-75
  • TS950-3
  • 918-031-000
Supplier's Site

Technical Specifications

  Techcon
Product Category Fluid Dispensing Equipment
Product Number TS950-60-HA
Product Name Sealant Gun 6 oz., 100 psi
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details