Techcon Digital Fluid Dispenser TS350

Description
The TS350 Series is equipped with a digital timer, pressure and vacuum read-out on a large LCD screen. The user friendly firmware provides an option of programming up to 10 varied, sequenced or individual shots. This system has a user programmable manual (purge) and automatic dispense cycle settings (program and time) and features a 'Teach Mode' for determining the dispensing time required when the dispensing output is unknown. Operating pressure: 1 -100psi (0.07 - 6.9bar) for general applications. Product Includes: Foot Switch Power Supply Sample Tip Kit 10cc Receiver Head Kit Mounting Brackets Receiver Head Air Hose Holder Syringe Barrel Stand Please Note: The TSD800-6 air filter (not included) must be installed with the dispenser to ensure proper air filtration. Please remember to purchase a TSD800-6 air filter together with the dispenser. Key Features and Benefits: Universal power supply with snap-on plug for worldwide use User programmable manual purge and automatic dispense cycle settings (program and time) 10 programmable memories for storing and recalling most frequently used dispensing cycle timing 'Teach Mode' for determining the dispensing time required when dispensing output is unknown Digital timing from 0.008-60.000 seconds +/- 0.001% Timing repeat tolerances Digital pressure and vacuum read out Adjustable vacuum-driven 'suck back' to control material 'tailing' and waste Stable to conserve work space when multiple TS-350/355 units are used together. Tactile-responsive user programming buttons Large, clearly marked air pressure and vacuum control knobs Digitally displayed pressure in 'psi' or 'bar' High visibility, 20 x 4 LCD display panel with back lighting Accessories included: Universal power adapter, foot switch, syringe barrel stand, 10cc receiver head, air hose with fittings, cable holder and sample dispensing tips Cycle Rate: 1200 cycles/minute Timing Range: 0.008 - 60.000 seconds Timing Repeat Tolerance: +/- 0.001% Input Pressure: 100 psi (6.9bar) maximum Operating Pressure TS350: 1 - 100 psi (0.07 - 6.9bar) Dispense Modes: Timed, Interrupt, Teach and Purge Meets or Exceeds: CE, TUV-GS and NRTL
Description
The TS350 Series is equipped with a digital timer, pressure and vacuum read-out on a large LCD screen. The user friendly firmware provides an option of programming up to 10 varied, sequenced or individual shots. This system has a user programmable manual (purge) and automatic dispense cycle settings (program and time) and features a 'Teach Mode' for determining the dispensing time required when the dispensing output is unknown. Operating pressure: 1 -100psi (0.07 - 6.9bar) for general applications. Product Includes: Foot Switch Power Supply Sample Tip Kit 10cc Receiver Head Kit Mounting Brackets Receiver Head Air Hose Holder Syringe Barrel Stand Please Note: The TSD800-6 air filter (not included) must be installed with the dispenser to ensure proper air filtration. Please remember to purchase a TSD800-6 air filter together with the dispenser. Key Features and Benefits: Universal power supply with snap-on plug for worldwide use User programmable manual purge and automatic dispense cycle settings (program and time) 10 programmable memories for storing and recalling most frequently used dispensing cycle timing 'Teach Mode' for determining the dispensing time required when dispensing output is unknown Digital timing from 0.008-60.000 seconds +/- 0.001% Timing repeat tolerances Digital pressure and vacuum read out Adjustable vacuum-driven 'suck back' to control material 'tailing' and waste Stable to conserve work space when multiple TS-350/355 units are used together. Tactile-responsive user programming buttons Large, clearly marked air pressure and vacuum control knobs Digitally displayed pressure in 'psi' or 'bar' High visibility, 20 x 4 LCD display panel with back lighting Accessories included: Universal power adapter, foot switch, syringe barrel stand, 10cc receiver head, air hose with fittings, cable holder and sample dispensing tips Cycle Rate: 1200 cycles/minute Timing Range: 0.008 - 60.000 seconds Timing Repeat Tolerance: +/- 0.001% Input Pressure: 100 psi (6.9bar) maximum Operating Pressure TS350: 1 - 100 psi (0.07 - 6.9bar) Dispense Modes: Timed, Interrupt, Teach and Purge Meets or Exceeds: CE, TUV-GS and NRTL

Suppliers

Company
Product
Description
Supplier Links
Digital Fluid Dispenser - TS350 - Techcon
Cypress, CA, United States
Digital Fluid Dispenser
TS350
Digital Fluid Dispenser TS350
The TS350 Series is equipped with a digital timer, pressure and vacuum read-out on a large LCD screen. The user friendly firmware provides an option of programming up to 10 varied, sequenced or individual shots. This system has a user programmable manual (purge) and automatic dispense cycle settings (program and time) and features a 'Teach Mode' for determining the dispensing time required when the dispensing output is unknown. Operating pressure: 1 -100psi (0.07 - 6.9bar) for general applications. Product Includes: Foot Switch Power Supply Sample Tip Kit 10cc Receiver Head Kit Mounting Brackets Receiver Head Air Hose Holder Syringe Barrel Stand Please Note: The TSD800-6 air filter (not included) must be installed with the dispenser to ensure proper air filtration. Please remember to purchase a TSD800-6 air filter together with the dispenser. Key Features and Benefits: Universal power supply with snap-on plug for worldwide use User programmable manual purge and automatic dispense cycle settings (program and time) 10 programmable memories for storing and recalling most frequently used dispensing cycle timing 'Teach Mode' for determining the dispensing time required when dispensing output is unknown Digital timing from 0.008-60.000 seconds +/- 0.001% Timing repeat tolerances Digital pressure and vacuum read out Adjustable vacuum-driven 'suck back' to control material 'tailing' and waste Stable to conserve work space when multiple TS-350/355 units are used together. Tactile-responsive user programming buttons Large, clearly marked air pressure and vacuum control knobs Digitally displayed pressure in 'psi' or 'bar' High visibility, 20 x 4 LCD display panel with back lighting Accessories included: Universal power adapter, foot switch, syringe barrel stand, 10cc receiver head, air hose with fittings, cable holder and sample dispensing tips Cycle Rate: 1200 cycles/minute Timing Range: 0.008 - 60.000 seconds Timing Repeat Tolerance: +/- 0.001% Input Pressure: 100 psi (6.9bar) maximum Operating Pressure TS350: 1 - 100 psi (0.07 - 6.9bar) Dispense Modes: Timed, Interrupt, Teach and Purge Meets or Exceeds: CE, TUV-GS and NRTL

The TS350 Series is equipped with a digital timer, pressure and vacuum read-out on a large LCD screen. The user friendly firmware provides an option of programming up to 10 varied, sequenced or individual shots. This system has a user programmable manual (purge) and automatic dispense cycle settings (program and time) and features a 'Teach Mode' for determining the dispensing time required when the dispensing output is unknown.

Operating pressure: 1 -100psi (0.07 - 6.9bar) for general applications.

Product Includes:

  • Foot Switch
  • Power Supply
  • Sample Tip Kit
  • 10cc Receiver Head Kit
  • Mounting Brackets
  • Receiver Head Air Hose Holder
  • Syringe Barrel Stand

Please Note:
The TSD800-6 air filter (not included) must be installed with the dispenser to ensure proper air filtration. Please remember to purchase a TSD800-6 air filter together with the dispenser.

Key Features and Benefits:

  • Universal power supply with snap-on plug for worldwide use
  • User programmable manual purge and automatic dispense cycle settings (program and time)
  • 10 programmable memories for storing and recalling most frequently used dispensing cycle timing
  • 'Teach Mode' for determining the dispensing time required when dispensing output is unknown
  • Digital timing from 0.008-60.000 seconds
  • +/- 0.001% Timing repeat tolerances
  • Digital pressure and vacuum read out
  • Adjustable vacuum-driven 'suck back' to control material 'tailing' and waste
  • Stable to conserve work space when multiple TS-350/355 units are used together.
  • Tactile-responsive user programming buttons
  • Large, clearly marked air pressure and vacuum control knobs
  • Digitally displayed pressure in 'psi' or 'bar'
  • High visibility, 20 x 4 LCD display panel with back lighting
  • Accessories included: Universal power adapter, foot switch, syringe barrel stand, 10cc receiver head, air hose with fittings, cable holder and sample dispensing tips
Cycle Rate:1200 cycles/minute
Timing Range:0.008 - 60.000 seconds
Timing Repeat Tolerance:+/- 0.001%
Input Pressure:100 psi (6.9bar) maximum
Operating Pressure TS350:1 - 100 psi (0.07 - 6.9bar)
Dispense Modes:Timed, Interrupt, Teach and Purge
Meets or Exceeds:CE, TUV-GS and NRTL
Supplier's Site

Technical Specifications

  Techcon
Product Category Fluid Dispensing Equipment
Product Number TS350
Product Name Digital Fluid Dispenser
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Dispensing Guns - 1462873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Gun dispenser
Container Size 50 cc (1.69 fl oz)
View Details