Techcon Datasheets for Spray Valves
Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it.
Spray Valves: Learn more
| Product Name | Notes |
|---|---|
| Economy Spray Valve - TS5520. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune... | |
| Precision Spray Valve - TS5540-014F. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune... | |
| Precision Spray Valve - TS5540-014R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune... | |
| Precision Spray Valve - TS5540-028F. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune... | |
| Precision Spray Valve - TS5540-028R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune... | |
| Precision Spray Valve - TS5540-046F. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune... | |
| Precision Spray Valve - TS5540-046R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune... | |
| The Microshot Spray Valve - TS5540-MS is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns... | |
| The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of... |