Wiegmann Datasheets for Pushbutton Enclosures
Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Pushbutton Enclosures: Learn more
| Product Name | Notes |
|---|---|
| " EXTRA DEEP TYPE STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14... | |
| " MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 2.75 WIDTH IN INCH 8.88 INCH 8.88 HEIGHT IN INCH 3.5 INCH... | |
| " MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 3.25 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13... | |
| " MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 5.13 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13... | |
| " MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 7 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13... | |
| " MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 5 INCH 5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 4.25 INCH... | |
| " MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.5 INCH 6.5 WIDTH IN INCH 10.38 INCH 10.38 HEIGHT IN INCH 4.25 INCH... | |
| " MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.5 INCH 8.5 INCH 4.25 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13... | |
| " MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 12.25 INCH 12.25 HEIGHT IN INCH 4.25 INCH... | |
| " MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 9.5 INCH 9.5 WIDTH IN INCH 12.25 INCH 12.25 HEIGHT IN INCH 4.25 INCH... | |
| " STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 10.25 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR... | |
| " STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 3.5 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR... | |
| " STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 5.75 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR... | |
| " STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 8 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR... | |
| " STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 6.25 INCH 6.25 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508,... | |
| " STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 8.5 INCH 8.5 WIDTH IN INCH 11.75 INCH 11.75 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508,... | |
| " STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508,... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 11 INCH 11 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 13.5 INCH 13.5 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10.75 INCH 10.75 WIDTH IN INCH 11.75 INCH 11.75 HEIGHT IN INCH 3.09 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10.75 INCH 10.75 WIDTH IN INCH 11.75 INCH 11.75 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12.5 INCH 12.5 WIDTH IN INCH 13.5 INCH 13.5 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12.5 INCH 12.5 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 13 INCH 13 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 3.09 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 13 INCH 13 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 18.5 INCH 18.5 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 17.5 INCH 17.5 WIDTH IN INCH 18.5 INCH 18.5 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 17.5 INCH 17.5 WIDTH IN INCH 21 INCH 21 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.5 INCH 2.5 WIDTH IN INCH 10.75 INCH 10.75 HEIGHT IN INCH 2.5 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.5 INCH 2.5 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.5 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.5 INCH 2.5 WIDTH IN INCH 6.25 INCH 6.25 HEIGHT IN INCH 2.5 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.5 INCH 2.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 2.5 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 10.25 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 12.5 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 14.75 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 20.25 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 10.25 INCH 10.25 HEIGHT IN INCH 2.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 14.75 INCH 14.75 HEIGHT IN INCH 2.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 20.25 INCH 20.25 HEIGHT IN INCH 2.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 24.75 INCH 24.75 HEIGHT IN INCH 2.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 3.5 INCH 3.5 HEIGHT IN INCH 2.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 5.75 INCH 5.75 HEIGHT IN INCH 2.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 8 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 6.25 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 6.25 WIDTH IN INCH 20.75 INCH 20.75 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 6.25 WIDTH IN INCH 7.25 INCH 7.25 HEIGHT IN INCH 3.09 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 6.25 WIDTH IN INCH 7.25 INCH 7.25 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 6.25 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 6.25 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 9.5 INCH 3.09 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 7.5 INCH 7.5 WIDTH IN INCH 11 INCH 11 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 7.5 INCH 7.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 6 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 11.75 INCH 3.09 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 11.75 INCH 11.75 HEIGHT IN INCH 3.09 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 11.75 INCH 11.75 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH... | |
| " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 4.81 INCH... | |
| " STANDARD, EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 8 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL... | |
| " STANDARD, EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10.75 INCH 14 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING... | |
| " STANDARD, EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING... | |
| Pushbutton Enclosure |