Wiegmann Pushbutton Enclosure PB8

Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 20.25 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 8 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PB MODEL "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 20.25 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 8 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PB8 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PB8
Pushbutton Enclosure PB8
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 20.25 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 8 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PB MODEL "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 3.25 INCH
  • 20.25 INCH
  • 2.81 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 8 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE DETACHABLE HINGE, SCREW-ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PB8
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 20.25 inch (514 mm)
Width 3.25 inch (82.55 mm)
Depth 2.81 inch (71.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - PJ1086P12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10.13 inch (257 mm)
Width 8.26 inch (210 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details