Wiegmann Pushbutton Enclosure PB6

Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 9.5 INCH 3.09 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PB MODEL "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 9.5 INCH 3.09 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PB6 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PB6
Pushbutton Enclosure PB6
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.25 INCH 9.5 INCH 3.09 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PB MODEL "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6.25 INCH
  • 9.5 INCH
  • 3.09 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE DETACHABLE HINGE, SCREW-ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PB MODEL

"

Supplier's Site Datasheet
Enclosure - 24174010 - Radwell International
Willingboro, NJ, United States
Enclosure
24174010
Enclosure 24174010
WIEGMANN PUSHBUTTON ENCLOSURE, 6 HOLES, 30MM, NEMA 4/12/13, 10 X 6 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN PUSHBUTTON ENCLOSURE, 6 HOLES, 30MM, NEMA 4/12/13, 10 X 6 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number PB6 24174010
Product Name Pushbutton Enclosure Enclosure
Type Pushbutton Enclosures Junction Box
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
Depth 3.09 inch (78.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1437H - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
Push Buttons/ 22mm Polycarbonate Enclosures - 153-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers