Wiegmann Pushbutton Enclosure PBSS3

Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 8 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS CORROSION, WET PBSS MODEL "
Datasheet
Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 8 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS CORROSION, WET PBSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBSS3 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBSS3
Pushbutton Enclosure PBSS3
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 8 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS CORROSION, WET PBSS MODEL "

"

  • STANDARD TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 3.25 INCH
  • 8 INCH
  • 2.81 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • COVER TYPE SCREW-ON
  • ENVIRONMENTAL CONDITIONS CORROSION, WET
  • PBSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PBSS3
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
Depth 2.81 inch (71.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details