Wiegmann Pushbutton Enclosure PBXD3SS

Description
" STANDARD, EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 8 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) COVER TYPE SCREW-ON PBXD MODEL "
Datasheet
Description
" STANDARD, EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 8 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) COVER TYPE SCREW-ON PBXD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBXD3SS - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBXD3SS
Pushbutton Enclosure PBXD3SS
" STANDARD, EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 8 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) COVER TYPE SCREW-ON PBXD MODEL "

"

  • STANDARD, EXTRA DEEP TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 4 INCH
  • 8 INCH
  • 4.81 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • COVER TYPE SCREW-ON
  • PBXD MODEL

"

Supplier's Site Datasheet
Stainless steel pushbutton enclosure Wiegmann PBXD3SS -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel pushbutton enclosure Wiegmann PBXD3SS
Stainless steel pushbutton enclosure Wiegmann PBXD3SS
Stainless steel pushbutton enclosure PBXD3SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD3SS has 3 locations for 22mm pushbuttons, and has dimensions 8x4x5in (HxWxD). The rugged PBXD3SS 304 stainless steel enclosure provides excelent protection from dust, dirt, oil, and water, even in corrosive and washdown applications thanks to it's NEMA 4/4X12/13 ingress protection rating. This enclosure is particularly suited to the food and beverage industry.

Stainless steel pushbutton enclosure PBXD3SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD3SS has 3 locations for 22mm pushbuttons, and has dimensions 8x4x5in (HxWxD). The rugged PBXD3SS 304 stainless steel enclosure provides excelent protection from dust, dirt, oil, and water, even in corrosive and washdown applications thanks to it's NEMA 4/4X12/13 ingress protection rating. This enclosure is particularly suited to the food and beverage industry.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PBXD3SS
Product Name Pushbutton Enclosure Stainless steel pushbutton enclosure Wiegmann PBXD3SS
Type Pushbutton Enclosures Pushbutton Enclosures
Length 8 inch (203 mm) 8 inch (203 mm)
Width 4 inch (102 mm) 4 inch (102 mm)
Depth 4.81 inch (122 mm) 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4PHG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details