Wiegmann Pushbutton Enclosure PB9BC

Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION WIEGMANN[R] BRAND BACK COVER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PB MODEL "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION WIEGMANN[R] BRAND BACK COVER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PB9BC - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PB9BC
Pushbutton Enclosure PB9BC
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION WIEGMANN[R] BRAND BACK COVER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PB MODEL "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8.5 INCH
  • 8.5 WIDTH IN INCH
  • 9.5 INCH
  • 9.5 HEIGHT IN INCH
  • 3.09 INCH
  • 3.09 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • WIEGMANN[R] BRAND
  • BACK COVER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PB9BC
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
Depth 3.09 inch (78.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHG6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details