Wiegmann Pushbutton Enclosure PBYX12

Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 13.5 INCH 13.5 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 12 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL SIZE 8 INCH WIDTH X 11.5 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBYX MODEL "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 13.5 INCH 13.5 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 12 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL SIZE 8 INCH WIDTH X 11.5 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBYX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBYX12 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBYX12
Pushbutton Enclosure PBYX12
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 13.5 INCH 13.5 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 12 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL SIZE 8 INCH WIDTH X 11.5 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBYX MODEL "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 13.5 INCH
  • 13.5 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 3-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 12 DEVICE HOLE(S)
  • WIEGMANN[R] BRAND
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION GROUNDING KIT
  • PANEL SIZE 8 INCH WIDTH X 11.5 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PBYX MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PBYX12
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 13.5 inch (343 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG13LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details