Wiegmann Pushbutton Enclosure PBGX2

Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 5.13 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 2 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "
Datasheet
Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 5.13 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 2 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBGX2 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBGX2
Pushbutton Enclosure PBGX2
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 5.13 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 2 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "

"

  • MINIATURE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 2.75 INCH
  • 5.13 INCH
  • 3.5 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DEVICE HOLE SIZE
  • 2 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE SCREW-ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PBGX MODEL

"

Supplier's Site Datasheet
Enclosure - 15330927 - Radwell International
Willingboro, NJ, United States
Enclosure
15330927
Enclosure 15330927
WIEGMANN PUSHBUTTON ENCLOSURE, 2 HOLES, 22MM, NEMA 12/13, 5 X 3 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN PUSHBUTTON ENCLOSURE, 2 HOLES, 22MM, NEMA 12/13, 5 X 3 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Steel pushbutton enclosure Wiegmann PBGX2 -  - Automation24, Inc.
King of Prussia, PA, United States
Steel pushbutton enclosure Wiegmann PBGX2
Steel pushbutton enclosure Wiegmann PBGX2
Steel pushbutton enclosure PBGX2 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX2 has 2 locations for 22mm pushbuttons, and has dimensions 5x3x4in (HxWxD). The rugged PBGX2 carbon steel enclosure provides excelent protection from dust, dirt, oil, and water with NEMA 4/12/13 ingress protection rating.

Steel pushbutton enclosure PBGX2 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX2 has 2 locations for 22mm pushbuttons, and has dimensions 5x3x4in (HxWxD). The rugged PBGX2 carbon steel enclosure provides excelent protection from dust, dirt, oil, and water with NEMA 4/12/13 ingress protection rating.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Radwell International Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PBGX2 15330927
Product Name Pushbutton Enclosure Enclosure Steel pushbutton enclosure Wiegmann PBGX2
Type Pushbutton Enclosures Junction Box Pushbutton Enclosures
Length 5.13 inch (130 mm) 5 inch (127 mm)
Width 2.75 inch (69.85 mm) 3 inch (76.2 mm)
Depth 3.5 inch (88.9 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers