Wiegmann Pushbutton Enclosure PBXD1

Description
" STANDARD, EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBXD MODEL "
Datasheet
Description
" STANDARD, EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBXD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBXD1 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBXD1
Pushbutton Enclosure PBXD1
" STANDARD, EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBXD MODEL "

"

  • STANDARD, EXTRA DEEP TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 INCH
  • 4.81 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE SCREW-ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PBXD MODEL

"

Supplier's Site Datasheet
Enclosure - 32655985 - Radwell International
Willingboro, NJ, United States
Enclosure
32655985
Enclosure 32655985
WIEGMANN PUSHBUTTON ENCLOSURE, 1 HOLE, 30MM, NEMA 4/12/13, 4 X 4 X 5IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN PUSHBUTTON ENCLOSURE, 1 HOLE, 30MM, NEMA 4/12/13, 4 X 4 X 5IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number PBXD1 32655985
Product Name Pushbutton Enclosure Enclosure
Type Pushbutton Enclosures Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4.81 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
30mm Push Button Enclosure 800T PB - 800T-3TZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4
View Details
2 suppliers