Wiegmann Pushbutton Enclosure PB3

Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 8 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PB MODEL "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 8 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PB3 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PB3
Pushbutton Enclosure PB3
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 8 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PB MODEL "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 3.25 INCH
  • 8 INCH
  • 2.81 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE SCREW-ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PB MODEL

"

Supplier's Site Datasheet
Enclosure - 38613 - Radwell International
Willingboro, NJ, United States
Enclosure
38613
Enclosure 38613
WIEGMANN PUSHBUTTON ENCLOSURE, 3 HOLES, 30MM, NEMA 4/12/13, 8 X 3 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN PUSHBUTTON ENCLOSURE, 3 HOLES, 30MM, NEMA 4/12/13, 8 X 3 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number PB3 38613
Product Name Pushbutton Enclosure Enclosure
Type Pushbutton Enclosures Junction Box
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
Depth 2.81 inch (71.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details