Wiegmann Pushbutton Enclosure PBYX30

Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 18.5 INCH 18.5 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 5-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 30 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBYX MODEL "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 18.5 INCH 18.5 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 5-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 30 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBYX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBYX30 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBYX30
Pushbutton Enclosure PBYX30
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 18.5 INCH 18.5 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 5-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 30 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBYX MODEL "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 15 INCH
  • 15 WIDTH IN INCH
  • 18.5 INCH
  • 18.5 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 5-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 30 DEVICE HOLE(S)
  • WIEGMANN[R] BRAND
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PBYX MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PBYX30
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 18.5 inch (470 mm)
Width 15 inch (381 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455L802 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 4.05 inch (103 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details