Wiegmann Pushbutton Enclosure PB9

Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 9 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PB MODEL "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 9 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PB9 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PB9
Pushbutton Enclosure PB9
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 9 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PB MODEL "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8.5 INCH
  • 8.5 WIDTH IN INCH
  • 9.5 INCH
  • 9.5 HEIGHT IN INCH
  • 3.09 INCH
  • 3.09 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 3-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 9 DEVICE HOLE(S)
  • WIEGMANN[R] BRAND
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE DETACHABLE HINGE, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION GROUNDING KIT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PB9
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
Depth 3.09 inch (78.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1436A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details