Wiegmann Pushbutton Enclosure PBSS1

Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 3.5 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 1 DEVICE HOLE(S) COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS CORROSION, WET PBSS MODEL "
Datasheet
Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 3.5 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 1 DEVICE HOLE(S) COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS CORROSION, WET PBSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBSS1 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBSS1
Pushbutton Enclosure PBSS1
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 3.5 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 1 DEVICE HOLE(S) COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS CORROSION, WET PBSS MODEL "

"

  • STANDARD TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 3.25 INCH
  • 3.5 INCH
  • 2.81 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • COVER TYPE SCREW-ON
  • ENVIRONMENTAL CONDITIONS CORROSION, WET
  • PBSS MODEL

"

Supplier's Site Datasheet
Enclosure - 32655973 - Radwell International
Willingboro, NJ, United States
Enclosure
32655973
Enclosure 32655973
WIEGMANN PUSHBUTTON ENCLOSURE, 1 HOLE, 30MM, NEMA 4/4X/12/13, 4 X 3 X 3IN (HXWXD), WALL MOUNT, 304 STAINLESS STEEL, NO. 3 INTERMEDIATE POLISHED FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN PUSHBUTTON ENCLOSURE, 1 HOLE, 30MM, NEMA 4/4X/12/13, 4 X 3 X 3IN (HXWXD), WALL MOUNT, 304 STAINLESS STEEL, NO. 3 INTERMEDIATE POLISHED FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number PBSS1 32655973
Product Name Pushbutton Enclosure Enclosure
Type Pushbutton Enclosures Junction Box
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
Depth 2.81 inch (71.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3505 - Newark, An Avnet Company
Specs
Length 5.22 inch (132 mm)
Width 11.02 inch (280 mm)
Depth 9.09 inch (231 mm)
View Details