Wiegmann Pushbutton Enclosure PBSS4

Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 10.25 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 4 DEVICE HOLE(S) COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS CORROSION, WET PBSS MODEL "
Datasheet
Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 10.25 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 4 DEVICE HOLE(S) COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS CORROSION, WET PBSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBSS4 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBSS4
Pushbutton Enclosure PBSS4
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 3.25 INCH 10.25 INCH 2.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 4 DEVICE HOLE(S) COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS CORROSION, WET PBSS MODEL "

"

  • STANDARD TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 3.25 INCH
  • 10.25 INCH
  • 2.81 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • COVER TYPE SCREW-ON
  • ENVIRONMENTAL CONDITIONS CORROSION, WET
  • PBSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PBSS4
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
Depth 2.81 inch (71.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details