Wiegmann Pushbutton Enclosure PBSS6

Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 6.25 INCH 6.25 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 6 DEVICE HOLE(S) WIEGMANN[R] BRAND COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBSS MODEL "
Datasheet
Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 6.25 INCH 6.25 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 6 DEVICE HOLE(S) WIEGMANN[R] BRAND COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBSS6 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBSS6
Pushbutton Enclosure PBSS6
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 6.25 INCH 6.25 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 6 DEVICE HOLE(S) WIEGMANN[R] BRAND COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBSS MODEL "

"

  • STANDARD TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 6.25 INCH
  • 6.25 WIDTH IN INCH
  • 9.5 INCH
  • 9.5 HEIGHT IN INCH
  • 3.09 INCH
  • 3.09 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • WIEGMANN[R] BRAND
  • COVER TYPE HINGED, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS CORROSION, WET
  • INCLUSION GROUNDING STUD
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PBSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PBSS6
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
Depth 3.09 inch (78.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details