Wiegmann Pushbutton Enclosure PBGX9

Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.5 INCH 8.5 INCH 4.25 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 9 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "
Datasheet
Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.5 INCH 8.5 INCH 4.25 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 9 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBGX9 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBGX9
Pushbutton Enclosure PBGX9
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6.5 INCH 8.5 INCH 4.25 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 9 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "

"

  • MINIATURE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6.5 INCH
  • 8.5 INCH
  • 4.25 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 3-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DEVICE HOLE SIZE
  • 9 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE DETACHABLE HINGE, SCREW-ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PBGX MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PBGX9
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 8.5 inch (216 mm)
Width 6.5 inch (165 mm)
Depth 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details