Wiegmann Pushbutton Enclosure PBSS12

Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 8.5 INCH 8.5 WIDTH IN INCH 11.75 INCH 11.75 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 4-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 12 DEVICE HOLE(S) WIEGMANN[R] BRAND COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBSS MODEL "
Datasheet
Description
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 8.5 INCH 8.5 WIDTH IN INCH 11.75 INCH 11.75 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 4-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 12 DEVICE HOLE(S) WIEGMANN[R] BRAND COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBSS12 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBSS12
Pushbutton Enclosure PBSS12
" STANDARD TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 8.5 INCH 8.5 WIDTH IN INCH 11.75 INCH 11.75 HEIGHT IN INCH 3.09 INCH 3.09 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 4-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 12 DEVICE HOLE(S) WIEGMANN[R] BRAND COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBSS MODEL "

"

  • STANDARD TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 8.5 INCH
  • 8.5 WIDTH IN INCH
  • 11.75 INCH
  • 11.75 HEIGHT IN INCH
  • 3.09 INCH
  • 3.09 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 4-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 12 DEVICE HOLE(S)
  • WIEGMANN[R] BRAND
  • COVER TYPE HINGED, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS CORROSION, WET
  • INCLUSION GROUNDING STUD
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PBSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PBSS12
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
Depth 3.09 inch (78.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details