Wiegmann Pushbutton Enclosure PB10

Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 24.75 INCH 24.75 HEIGHT IN INCH 2.81 INCH 2.81 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 10 DEVICE HOLE(S) WIEGMANN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PB MODEL "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 24.75 INCH 24.75 HEIGHT IN INCH 2.81 INCH 2.81 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 10 DEVICE HOLE(S) WIEGMANN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PB10 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PB10
Pushbutton Enclosure PB10
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 24.75 INCH 24.75 HEIGHT IN INCH 2.81 INCH 2.81 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 10 DEVICE HOLE(S) WIEGMANN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PB MODEL "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 3.25 INCH
  • 3.25 WIDTH IN INCH
  • 24.75 INCH
  • 24.75 HEIGHT IN INCH
  • 2.81 INCH
  • 2.81 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 10 DEVICE HOLE(S)
  • WIEGMANN[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PB10
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 24.75 inch (629 mm)
Width 3.25 inch (82.55 mm)
Depth 2.81 inch (71.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1490MJ16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details