Wiegmann Pushbutton Enclosure PBGX3

Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 7 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "
Datasheet
Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 7 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBGX3 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBGX3
Pushbutton Enclosure PBGX3
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 7 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "

"

  • MINIATURE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 2.75 INCH
  • 7 INCH
  • 3.5 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE SCREW-ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PBGX MODEL

"

Supplier's Site Datasheet
Enclosure - 24164778 - Radwell International
Willingboro, NJ, United States
Enclosure
24164778
Enclosure 24164778
WIEGMANN PUSHBUTTON ENCLOSURE, 3 HOLES, 22MM, NEMA 12/13, 7 X 3 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN PUSHBUTTON ENCLOSURE, 3 HOLES, 22MM, NEMA 12/13, 7 X 3 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Steel pushbutton enclosure Wiegmann PBGX3 -  - Automation24, Inc.
King of Prussia, PA, United States
Steel pushbutton enclosure Wiegmann PBGX3
Steel pushbutton enclosure Wiegmann PBGX3
Steel pushbutton enclosure PBGX3 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX3 has 3 locations for 22mm pushbuttons, and has dimensions 7x3x4in (HxWxD). The rugged PBGX3 carbon steel enclosure provides excelent protection from dust, dirt, oil, and water with NEMA 4/12/13 ingress protection rating.

Steel pushbutton enclosure PBGX3 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX3 has 3 locations for 22mm pushbuttons, and has dimensions 7x3x4in (HxWxD). The rugged PBGX3 carbon steel enclosure provides excelent protection from dust, dirt, oil, and water with NEMA 4/12/13 ingress protection rating.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Radwell International Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PBGX3 24164778
Product Name Pushbutton Enclosure Enclosure Steel pushbutton enclosure Wiegmann PBGX3
Type Pushbutton Enclosures Junction Box Pushbutton Enclosures
Length 7 inch (178 mm) 7 inch (178 mm)
Width 2.75 inch (69.85 mm) 3 inch (76.2 mm)
Depth 3.5 inch (88.9 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details