Wiegmann Pushbutton Enclosure PBGX4

Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 2.75 WIDTH IN INCH 8.88 INCH 8.88 HEIGHT IN INCH 3.5 INCH 3.5 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 4 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBGX MODEL "
Datasheet
Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 2.75 WIDTH IN INCH 8.88 INCH 8.88 HEIGHT IN INCH 3.5 INCH 3.5 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 4 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBGX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBGX4 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBGX4
Pushbutton Enclosure PBGX4
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 2.75 WIDTH IN INCH 8.88 INCH 8.88 HEIGHT IN INCH 3.5 INCH 3.5 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 4 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBGX MODEL "

"

  • MINIATURE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 2.75 INCH
  • 2.75 WIDTH IN INCH
  • 8.88 INCH
  • 8.88 HEIGHT IN INCH
  • 3.5 INCH
  • 3.5 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • WIEGMANN[R] BRAND
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION GROUNDING KIT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PBGX MODEL

"

Supplier's Site Datasheet
Steel pushbutton enclosure Wiegmann PBGX4 -  - Automation24, Inc.
King of Prussia, PA, United States
Steel pushbutton enclosure Wiegmann PBGX4
Steel pushbutton enclosure Wiegmann PBGX4
Steel pushbutton enclosure PBGX4 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX4 has 4 locations for 22mm pushbuttons, and has dimensions 9x4x4in (HxWxD). The rugged PBGX4 carbon steel enclosure provides excelent protection from dust, dirt, oil, and water with NEMA 4/12/13 ingress protection rating.

Steel pushbutton enclosure PBGX4 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX4 has 4 locations for 22mm pushbuttons, and has dimensions 9x4x4in (HxWxD). The rugged PBGX4 carbon steel enclosure provides excelent protection from dust, dirt, oil, and water with NEMA 4/12/13 ingress protection rating.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PBGX4
Product Name Pushbutton Enclosure Steel pushbutton enclosure Wiegmann PBGX4
Type Pushbutton Enclosures Pushbutton Enclosures
Length 8.88 inch (226 mm) 8.8 inch (224 mm)
Width 2.75 inch (69.85 mm) 2.7 inch (68.58 mm)
Depth 3.5 inch (88.9 mm) 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1490MD2 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 5.5 inch (140 mm)
View Details
4 suppliers
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details