Wiegmann Pushbutton Enclosure PBXD9

Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 4.81 INCH 4.81 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 9 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBXD MODEL "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 4.81 INCH 4.81 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 9 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBXD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBXD9 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBXD9
Pushbutton Enclosure PBXD9
" STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8.5 INCH 8.5 WIDTH IN INCH 9.5 INCH 9.5 HEIGHT IN INCH 4.81 INCH 4.81 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DEVICE HOLE SIZE 9 DEVICE HOLE(S) WIEGMANN[R] BRAND APPLICATION PILOT LIGHT, SWITCH COVER TYPE DETACHABLE HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PBXD MODEL "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8.5 INCH
  • 8.5 WIDTH IN INCH
  • 9.5 INCH
  • 9.5 HEIGHT IN INCH
  • 4.81 INCH
  • 4.81 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 3-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DEVICE HOLE SIZE
  • 9 DEVICE HOLE(S)
  • WIEGMANN[R] BRAND
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE DETACHABLE HINGE, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION GROUNDING KIT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PBXD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number PBXD9
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
Depth 4.81 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHO8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details