Wiegmann Pushbutton Enclosure PBGX1

Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 3.25 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "
Datasheet
Description
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 3.25 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - PBGX1 - Wiegmann
Freeburg, IL, USA
Pushbutton Enclosure
PBGX1
Pushbutton Enclosure PBGX1
" MINIATURE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.75 INCH 3.25 INCH 3.5 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICATION PILOT LIGHT, SWITCH COVER TYPE SCREW-ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PBGX MODEL "

"

  • MINIATURE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 2.75 INCH
  • 3.25 INCH
  • 3.5 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE SCREW-ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PBGX MODEL

"

Supplier's Site Datasheet
Enclosure - 4809944 - Radwell International
Willingboro, NJ, United States
Enclosure
4809944
Enclosure 4809944
WIEGMANN PUSHBUTTON ENCLOSURE, 1 HOLE, 22MM, NEMA 12/13, 3 X 3 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN PUSHBUTTON ENCLOSURE, 1 HOLE, 22MM, NEMA 12/13, 3 X 3 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number PBGX1 4809944
Product Name Pushbutton Enclosure Enclosure
Type Pushbutton Enclosures Junction Box
Length 3.25 inch (82.55 mm)
Width 2.75 inch (69.85 mm)
Depth 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4253 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details
TG Series Enclosures - 101-512-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details