Image Supply, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| 10.38" dia x 18" H. Black. Floor Model, 4/cs | |
| 100 Bags per Case. Suitable for the toughest trash applications. Super/Extra Heavy-Grade. Star-bottom construction holds up to 30% more than standard-bottom bags. Meets government Comprehensive Procurement Guidelines for recycled liners—80%... | |
| 8.75" L x 8.5" H. 5/50/cs | |
| All plastic, professional grade construction will not rust, chip or peel. Resists dents. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base... | |
| Available in various colors. Durable and crack resistant, even under tough indoor/outdoor conditions. Perfect for hotel lobbies, offices, restrooms, shopping malls, and restaurants. Use in other public locations too. 16... | |
| Durable and crack resistant, even under tough indoor/outdoor conditions. Perfect for hotel lobbies, offices, restrooms, shopping malls, restaurants and other public locations. Hygienic tops for attractive hands-free waste management. Drop... | |
| Easy mobility for general refuse collection and material handling. Heavy-duty 8" wheels afford easy mobility, even over steps or curbing. Attached hinged lid fits tightly; swings back and locks. Tough... | |
| Fiberglass containers have rounded corners to add strength. Textured finish helps minimize appearance of surface scratches and is easy to clean. Tested and classified by Underwriters Laboratories as able to... | |
| FlexiSkins are our heavy duty linear low liners with high puncture and tear resistance. Flexiskins are recommended for use with sharp or jagged trash. They are individually folded and singlely... | |
| For separation of cleaning solution and rinse water. 18" L x 14.5" W x 10" H. Gray. 6/cs | |
| Heavy-duty bucket with ergonomic handle for use with Wonder Waxer. Holds over 6 gallons. Includes measuring units, large footprint for increased stability and rounded pour spouts on 2 corners for... | |
| Meets or exceed recommended US Federal EPA regulations for film strength, color-coding and biohazardous symbols and messages, and are recognized for their superior quality and consistency. Red for infectious waste. | |
| Molded-in graduations for accurate measuring. Corrosive resistant bails with comfortable plastic grip. Heavy-duty thick wall construction. 12" Dia x 11 1/4" H. 14 Qt., Gray, 6/cs | |
| Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides... | |
| Rubbermaid® Untouchable® Round Container-22Gal Beige Durable and crack resistant, even under tough indoor/outdoor conditions. Perfect for hotel lobbies, offices, restrooms, shopping malls, restaurants and other public locations. Hygienic tops for... | |
| Rubbermaid® Untouchable® Round Container-22Gal Gray Durable and crack resistant, even under tough indoor/outdoor conditions. Perfect for hotel lobbies, offices, restrooms, shopping malls, restaurants and other public locations. Hygienic tops for... | |
| Rubbermaid® Untouchable® Square Container-50Gal Beige Durable and crack resistant, even under tough indoor/outdoor conditions. Perfect for hotel lobbies, offices, restrooms, shopping malls, restaurants and other public locations. Hygienic tops for... | |
| Side entry slot and a flat top. Ideal for extra storage. Has confidential document bag. All containers ship fully assembled for immediate use. 18.75" L x 20.75" W x 31" | |
| Slim oval shape fits easily in tight spaces. Rolltop lid opens without drawing odors into the air. Wrap-around pedal is accessible from front and sides. 22 1/4" L x 14... | |
| The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag,... | |
| The BRUTE® utility container features innovative solutions for making waste collection more efficient, along with the quality, durability and superior performance. It has four integrated venting channels which dramatically reduce... | |
| These bags, designed with a leak-resistant, flat bottom seal, are heavier than industrial gauges and are excellent for your toughest applications where additional strength and stretch are needed. Black. Individually... | |
| These bags, designed with a leak-resistant, flat bottom seal, are heavier than industrial gauges and are excellent for your toughest applications where additional strength and stretch are needed. Super Heavy... | |
| This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Cherry, 12/cs... | |
| This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Fresh-n-Clean, 12/cs... | |
| This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Plumeria, 12/cs... | |
| This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Vanilla, 12/cs... | |
| White polyethylene receptacle. Used as single wall unit or double floor unit by attaching receptacles. 9 1/2" L x 8 1/4" W x 4" D. Each unit contains complimentary waxed... | |
| With 2 Zippers with patented Polysnaps®. Optional feature for housekeeping cart. EA | |
| Yellow vinyl bag with zipper. Fits 6173-88. 17.25" L x 10.5" W x 30.5" H. 2/cs |