Image Supply, Inc. Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| 100% polypropylene blue shoe cover. White tread for traction, elastic opening for a snug fit around the ankle. Blue. 300/cs | |
| Available in S,M,L,XL. Pro-Guard® Chem-Resistant. 24 mil thickness, length 14" for forearm protection. USDA accepted. Not recommended for oil, grease, or petroleum based solvents. 12 dozen pair per case. Resistant... | |
| Available in sizes extra small to giant. Waterproof overshoes designed to reduce the risk of slipping when stripping floors. Has a gripper sole to firmly hold a pair of Gatorbacks®. | |
| Available in small, medium, large, extra large in powdered and powder free styles. Available in smooth and textured. 5 mil thickness. Made with USDA approved materials (for safe food handling). | |
| Available in small, medium, large, extra large in powdered and powder free styles. Latex polymer coated, powder free. Meets FDA requirements. Snug, secure fit. Ambidextrous. Non-sterile 5 mil. Rolled cuff. | |
| Available in small, medium, large, extra large in powdered and powder free styles. Meets FDA requirements. Snug, secure fit. Ambidextrous. 5 mil thickness. Rolled cuff. Medium, Powder Free, 10/100/cs | |
| Available in small, medium, large, extra large in powdered and powder free styles. Meets FDA requirements. Snug, secure fit. Ambidextrous. 5 mil thickness. Rolled cuff. Small, Powder Free, 10/100/cs | |
| Available in small, medium, large, extra large in powdered and powder free styles. Meets FDA requirements. Snug, secure fit. Ambidextrous. 5 mil thickness. Rolled cuff. XL, Powder Free, 10/100/cs | |
| Available in various sizes. 28 mil thickness, length 13", Long-sleeve protection, embossed grip, assured use food preparation. ProGuard® Chemical-Resistant. 6 dozen pair per case. USDA accepted, puncture-resistant. Size - Extra... | |
| Available powdered and powder free. Made with USDA approved materials (for safe food handling). Ambidextrous. Greater tactile feel over other latex alternatives. 5 mil thickness. Rolled cuff. Large, Powder Free,... | |
| Available powdered and powder free. Made with USDA approved materials (for safe food handling). Ambidextrous. Greater tactile feel over other latex alternatives. 5 mil thickness. Rolled cuff. Medium, Powder Free,... | |
| Available powdered and powder free. Made with USDA approved materials (for safe food handling). Ambidextrous. Greater tactile feel over other latex alternatives. 5 mil thickness. Rolled cuff. XL, Powder Free,... | |
| Black strip pads which are replaceable and available in various sizes. Large (9 1/2-11), PR | |
| High density Polyethylene gloves. Packed 100 gloves per box. 10 boxes per inner carton, 10 inner cartons per case. Large, 10/10/100/cs | |
| High density Polyethylene gloves. Packed 100 gloves per box. 10 boxes per inner carton, 10 inner cartons per case. Medium, 10/10/100/cs | |
| Impact® Blue Neoprene Over Yellow Latex Flock Lined Large Available in various sizes. 28 mil thickness, length 13", Long-sleeve protection, embossed grip, assured use food preparation. ProGuard® Chemical-Resistant. 6 dozen... | |
| Impact® Pro-Guard® Chem-Resist. Flock Lined Latex-Large 18 mil, 20 mil, Chemical Resistant Gloves available in S,M,L,XL. 12 dozen pair per case. 20 mil thickness, length 12" embossed grip, chlorinated finish,... | |
| Impact® Pro-Guard® Chem-Resist. Flock Lined Latex-Medium 18 mil, 20 mil, Chemical Resistant Gloves available in S,M,L,XL. 12 dozen pair per case. 20 mil thickness, length 12" embossed grip, chlorinated finish,... | |
| Impact® Pro-Guard® Chem-Resist. Flock Lined Latex-XL 18 mil, 20 mil, Chemical Resistant Gloves available in S,M,L,XL. 12 dozen pair per case. 20 mil thickness, length 12" embossed grip, chlorinated finish,... | |
| Made with USDA approved materials (for safe food handling). Ambidextrous. Available in small, medium, large, extra large in powdered and powder free styles. Rolled cuff. Made with USDA approved materials... | |
| White. Ideal for foodservice. White polyethylene, 1.0 mils thick. One size fits all. 32-in. x 50-in. 100 aprons per dispenser. PK |