Image Supply, Inc. Datasheets for Floor Scrubbers
Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors and parking areas.
Floor Scrubbers: Learn more
| Product Name | Notes |
|---|---|
| Easy to use fully adjustable handle height system. Large 5-inch non-marking wheels for easy transport. 21.5" W x 48" H x 31" L. 1.75 hp enclosed permanent magnet DC, internally... | |
| Mechanical safety interlock to prevent accidental start-ups. Built-in circuit breaker to protect motor. High torque, 66 frame induction motor for trouble free operation. Dual capacitor for high efficiency operation. Easy... | |
| Windsor® Chariot™ Deluxe Auto Scrubber-Pad Driver,215AH Chariot significantly increases productivity and cleaning quality by reducing operator fatigue. Comes standard with the Aqua-Mizer™ system which extends time between refills by up... | |
| Windsor® Saber™ Cutter Floor Scrubber-26in w/Pad Drivers Actuated Scrub Deck. The Aqua-Mizer™ System increases scrubber productivity by extending solution usage by 35% per tank fill up. Fast and simple access... |