Image Supply, Inc. Rubbermaid® BRUTE® Round Container - 32 Gal., Gray 2632G

Description
All plastic, professional grade construction will not rust, chip or peel. Resists dents. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, white and yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Gray, white and yellow are certified to NSF Std. #2 and Std. #21. Strong, snap-on lids are available for secure, stable stacking. 22" dia x 27 1/4" H; Round container w/o lid. Use polyliner bag: 5007-88. Use Lid: 2631, 2637-88, 3543. 32 Gal. w/o Lid, Gray, 6/cs
Description
All plastic, professional grade construction will not rust, chip or peel. Resists dents. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, white and yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Gray, white and yellow are certified to NSF Std. #2 and Std. #21. Strong, snap-on lids are available for secure, stable stacking. 22" dia x 27 1/4" H; Round container w/o lid. Use polyliner bag: 5007-88. Use Lid: 2631, 2637-88, 3543. 32 Gal. w/o Lid, Gray, 6/cs

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid® BRUTE® Round Container - 32 Gal., Gray - 2632G - Image Supply, Inc.
Lumberton, NC, USA
Rubbermaid® BRUTE® Round Container - 32 Gal., Gray
2632G
Rubbermaid® BRUTE® Round Container - 32 Gal., Gray 2632G
All plastic, professional grade construction will not rust, chip or peel. Resists dents. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, white and yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Gray, white and yellow are certified to NSF Std. #2 and Std. #21. Strong, snap-on lids are available for secure, stable stacking. 22" dia x 27 1/4" H; Round container w/o lid. Use polyliner bag: 5007-88. Use Lid: 2631, 2637-88, 3543. 32 Gal. w/o Lid, Gray, 6/cs

All plastic, professional grade construction will not rust, chip or peel. Resists dents. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, white and yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Gray, white and yellow are certified to NSF Std. #2 and Std. #21. Strong, snap-on lids are available for secure, stable stacking. 22" dia x 27 1/4" H; Round container w/o lid. Use polyliner bag: 5007-88. Use Lid: 2631, 2637-88, 3543.

32 Gal. w/o Lid, Gray, 6/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number 2632G
Product Name Rubbermaid® BRUTE® Round Container - 32 Gal., Gray
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details