Image Supply, Inc. Datasheets for Wipes and Wipers
Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications.
Wipes and Wipers: Learn more
| Product Name | Notes |
|---|---|
| 100 Tissues per Box. 30 Boxes per Case. Facial tissue in a convenient pop-up box. 100% recycled content. Two-ply. White. 8 x 7.4 tissues. 100 tissues per box. 30 boxes... | |
| 100% recycled and contains a minimum of 40% post-consumer waste, which meets EPA guidelines. This household toweling is heavily embossed for maximum absorbency and performance, with the wet strength needed... | |
| 100% recycled. Contains a minimum 20% post-consumer waste, which meets EPA guidelines. Controlled-use. 2 Ply. 3 3/4" wide with a 1.9" core. Use Dispenser: 72300, 72600, 88400. 616 sheets per... | |
| 100% recycled. Contains a minimum of 40% post-consumer waste, which meets EPA guidelines. Use Dispenser: 53200, 53500. 10 1/8" x 13", White, 16/150/cs | |
| 11.25" x 13", 12/500/cs | |
| 350 Feet per Roll. 70% post-consumer, 10% mil broke, 20% pre-consumerwaste fibe. Recycled Contents:. Designed primarily for hand-drying in washrooms when combined with the appropriate dispenser. Embossed. 8-in. wide rolls; | |
| 80 Sheets per Roll. 15 Rolls per Case. Whitened without chlorine bleaching, no dyes or fragrances added. 100% recycled content. Whitened without chlorine bleaching, no dye or fragrance added, virtually... | |
| A universal core permits use with our large selection of dispensers and with most others on the market. These bulky, thirsty towels are soft, strong and absorbent, yet competitively priced. | |
| All recycled colored surgical (huck) towels all sewn and bound. Sizes vary from 14" x 22" to 16" x 32" and anything in between. 10 lb., ea | |
| America's #1 consumer disinfecting wipe. Convenient, ready-to-use wipes that both clean and disinfect. Kills 99.9% of common illness-causing germs. Bleach-free. 35 ct, Fresh Scent, 12/cs | |
| Available in various colors. 100% recycled. Contains a minimum of 40% post-consumer waste, which meets EPA guidelines. Use Dispenser: 53200, 53500. 9 1/8" x 9 1/2", White, 20/200/cs | |
| Available in various sizes. Featuring handsome packaging. Premium feel and performance. America's #1 brand for in-home use. 8.4" x 8.2", 2-ply. 125 ct., White, 2 Ply, 48/cs | |
| Bay West® EcoSoft™ Green Seal® OptiCore® Tissue This quality tissue is 100% recycled and exceeds EPA guidelines for post-consumer waste. Embossed. Environmentally preferable packaging. 2 Ply. Made with de-inking & | |
| Bay West® EcoSoft™ Green Seal™ Multifold-9 1/8x9 1/2 Available in various sizes. Use Dispenser: 53200, 53500. Green Seal™. 100% recycled and made entirely from recovered fibers. Up to 73% post-consumer... | |
| Bay West® EcoSoft™ Roll Towel-8in x 350' White Various sizes available. 100% recycled. Contains a minimum of 40% post-consumer waste, which meets EPA guidelines. Can be dispensed through universal roll... | |
| Bay West® EcoSoft™ Roll Towel-8in x 630' Natural Features a blend of pre-consumer and post-consumer wastepaper which ensures softness and quality. EcoSoft controlled roll towels are 100% recovered fibers and... | |
| Bay West® EcoSoft™ Singlefold Towel-9in x 10in White Available in various colors. 100% recycled. Contains a minimum of 40% post-consumer waste, which meets EPA guidelines. Use Dispenser: 53200, 53500. 9" | |
| Brings the absorbing power of our HYDROKNIT technology to a lighter weight wiper. WYPALL® X60 Wipers set a higher standard for general purpose wipers. Tough enough for big jobs, soft... | |
| Brown single ply roll towels designed to reduce maintenance time, minimize outages and reduce waste. EPA compliant. Each roll contains 580 towels, 8.25" x 9". H-Slot rolls; Use with dispenser... | |
| Chicopee® Chix® Stretch 'N Dust® Cloth-12.6in x 17in Ideal for multi-purpose dusting applications. Produced with an adhesive bond process, each towel contains a unique structure that, when stretched, increases the... | |
| Designed for a variety of foodservice and food preparation applications where wet strength, cleaning, and durability are essential. Linen replacement towel, rewashable/reusable. Highly absorbent, exceptional strength. Pack: 72 wipes per... | |
| Designed for better cleaning performance! Extra strength and special textured surface. Half fold. 9.3" W x 10.5" L, 2-ply towel. 9.3" x 10.5", Light Blue, 16/140/cs | |
| Designed for those customers who demand maximum strength, absorbency and softness. Ideal for office buildings and hotel guest rooms. Designed for those customers who are greatly concerned with the image... | |
| Designed to fit into a wide range of dispensers. Ideal for facilities such as government and public facilities, office buildings, lodging and restaurants. Use Dispenser: 54701, 54720, 56601, 56620, 56630,... | |
| DublSoft® premium controlled roll towels offer the maximum in softness, strength and absorbency for quality performance. Use with our controlled-use dispensing systems to reduce maintenance time and waste. 8" x... | |
| Excellent spotter for hard-to-remove gum & petroleum based spots & stains. The gelled consistency of the spotter allows it to stay on fibers & work on spots. Rinse free with... | |
| Features an attractive floral embossing pattern and is designed for those customers who demand the maximum in strength, brightness and softness. Use Dispenser: 80200, 80300, 82300. 800 sheets per roll,... | |
| Features ingredients such as Aloe and vitamin E, which are proven to help clean, soothe and soften delicate skin. 80 count Pop-Up, 12 per case. | |
| Features OptiCore® two part core technology that helps reduce product waste and cost. 100% recycled, exceeds EPA guidelines for post-consumer waste. Sheet Size: 3 3/4" x 4"; 1.6" core. 1... | |
| GP Preference® 2 Ply Embossed Bath Tissue-4.5in x 4.05in Our fashionable, value-oriented, white, 2 ply bath tissue with elegant iris emboss is certain to please your most discriminating patrons. 80... | |
| Handy cleaning towels for providing a quick cleanup of light greases and oils. For use in service vehicles, on the workbench, and at the job site. Use wherever water is... | |
| Individually packaged tissues treated with special surfactants that clean all glass and plastic lenses. Provides anti-static & anti-fog protection. 10/100/cs | |
| JRT Jr. One-Ply Tissue. Embossed white bath tissue. 100% recycled content. Contains 65% post-consumer content; 35% pre-consumer waste fiber. Meets or exceeds EPA guidelines. 3.625-in. wide; 3.3-in. core. 12-in. 4,000... | |
| JRT Jr. One-Ply Tissue. Embossed white bath tissue. 100% recycled content. Contains 65% post-consumer content; 35% pre-consumer waste fiber. Meets or exceeds EPA guidelines. 3.625-in. wide; 3.3-in. core. 9.125-in. 2,000... | |
| Jumbo JRT Two-Ply Tissue. Embossed white bath tissue. 100% recycled content. Contains 65% post-consumer content; 35% pre-consumer waste fiber. Meets or exceeds EPA guidelines. 3.625-in. wide; 3.3-in. core. 12-in. 2,000... | |
| Kimberly-Clark® Kleenex® Multi-Folded Towel-9.2in x 9.4in Soft and absorbent. Meets EPA standards with a minimum of 40% post consumer waste. FSC Certified. 9.2" x 9.4", White, 16/150/cs | |
| Kimberly-Clark® Surpass® Boutique™ Facial Tissue Superb combination of value, softness and 2 ply strength. Meets EPA standards for a minimum post consumer waste content. FSC Certified. 2 Ply. 8" W... | |
| Made from 100% recycled materials and contain up to 60% post consumer content (PCC). This exceeds the EPAs minimum requirements. Designed for use in any standard roll towel dispenser. 7.9" | |
| Made from 100% recycled materials and contain up to 60% post consumer content (PCC). White; 1 Ply. 1000 sheets per roll. 4.5" x 3.6", 96/cs | |
| Made from 100% recycled materials and contain up to 60% post consumer content (PCC). White; 2 Ply. 500 sheets per roll, 96 rolls per case. 4.5" x 3.6", 96/cs | |
| Made from 100% recycled materials and contain up to 70% post consumer content. Exceed the EPA's minimum requirements for post-consumer recycled content. 2 Ply. 600', 6/cs | |
| Made with 100% recycled materials, Pro-Link's jumbo roll tissue products are ideal for facility's reducing their impact on the environment. 2 Ply. 9" diam. 3.3" core. White. They exceed the... | |
| Maximum softness, strength and absorbency. 8" x 8". 100 ct., 2 Ply, 30/cs | |
| Prevents exposure to and spread of disease by enclosing contents. Brown waxed bag fits in sanitary napkin receptacles. 9 1/2" L x 7 1/2" W x 3 1/4" D. 250/cs... | |
| PRO-LINK® Green Certified Elite™ Ultra White Towel-8in These roll towels are 100% recycled and exceed EPA guidelines with up to 43% post-consumer waste. Features consumer-like emboss pattern. Green Seal certified. | |
| PRO-LINK® Green Certified Multifold Paper Towels-Natural PRO-LINK® paper towels are made from 100% recycled paper & meet or surpass EPA guidelines for post-consumer waste paper content. 9 1/8" x 9... | |
| PRO-LINK® toilet tissue is made from 100% recycled paper and meet or surpass EPA guidelines for post-consumer waste paper content. 2 Ply. Green Seal™ certified. 3.78" x 1000', 2 Ply,... | |
| RH713 and RH813 have up to 82% post-consumer waste, while RH714 and RH814 have up to 73% post-consumer waste and both are Green Seal® Certified and exceeds EPA guidelines. RH716... | |
| Soft, non-abrasive, excellent for glass. Non-silicone treated. 4 3/4" x 6 1/2". 760 count. ea | |
| Specifically designed to be used with our innovative enMotion® touch-free dispensers to provide reliable towel dispensing at the wave of a hand. Inner Pack Count: 800 Linear Feet; Core Size:... | |
| Specifically designed to clean and polish stainless steel. Removes stains and smudges quickly and effortlessly and leaves behind a shiny, polished finish. 9.5" x 12". Creates a protective shield that... | |
| Squeezably soft. 2 Ply. Safe for septic tanks. 4 double rolls, 176 ct. 10 per case. 4.0" x 4.27", 10/4/cs | |
| The easiest and quickest way to clean your glass and windows and keep them looking new. Premoistened with a powerful ammonia-free formula. Won't leave behind streaks or a sticky film. | |
| The Quilted Quicker Picker Upper. Thick, strong and durable. Great for spray-and-wipe cleaning. White. 52 ct., 30/cs | |
| The right choice for all-purpose wiping in medium to heavy-duty applications. High absorbency rates and an economical cost make this wiping tool the most popular wiper available today. Embossed, thick... | |
| These specially-designed wipes are used for sensitive/delicate surfaces such as precision parts, lab and optical instruments, and electronic components. Ultra low lint. Static reducing split-film cover dispenser. Ideal for automotive... | |
| These white single-ply roll towels are designed to reduce maintenance time, minimize outages and reduce waste. H-slot rolls. Ideal for high-traffic areas, office buildings, healthcare and foodservice facilities. Delivers the... | |
| This all purpose disinfecting wipe is tailored for anti-bacterial cleaning of virtually any hard surface. Premoistened with a bleachfree, alcohol-free formula. Superior anti-bacterial cleaning in a thick, textured wipe. Also... | |
| Thru-embossed single ply roll towel designed to reduce maintenance time, minimize outages and reduce waste. 567 towels per roll, 12 rolls per case. 8.25" x 425', White, 12/cs | |
| Tub and refills available. Strong, non-woven blend for gentle cleansing of delicate skin. Alcohol-free, latex free. 80 ct. Refill, 12/cs | |
| Use dispenser 0203CH, 0203CHK, 0254, 0258K, ADS200B, ADS200K, BBS001, HDS200B, HDS200K, HV200K, HV200T, SM0271, SS0270E. On 8.25" non-slot rolls. EPA Compliant for post consumer fiber percent. Meets or exceeds EPA... | |
| Use with dispensers 203CH, 0203CHK, 0254, 0258K, H0258K, ADS200B, ADS200K, BBS001, HV200K, HV200T, SM0271, SS0270E. 900 Towels per roll, 6 rolls per case. 8.25" x 700', White, 6/cs | |
| Use with dispensers DS0250B, DS0250N, DS0350B, SM0250N, SM0250TL, SM0350N, SM0350PP, SM0350TL, SP0250N, SP0350N, TS0250N, TS0350N. Case Pack: 2,000 Sheets per roll, 36 rolls per case. 3.95" x 4.05", White, 36/cs... | |
| White, 1-Ply. Emboss: Overall. Open Size: 17 x 17, Folded Size: 8.5 x 8.5. 250/Slv., 3M/Case. 17" x 17", White, 3000/cs |