Image Supply, Inc. Datasheets for Drum Pumps
Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application.
Drum Pumps: Learn more
| Product Name | Notes |
|---|---|
| O-ring for better seal. Adapts to both 3/4" and 2" National Pipe Thread. Polypropylene and polyethylene construction for chemical resistance. Pumps 8 oz., or 2, 4, or 6 oz. Restriction... | |
| Self-priming, chrome-plated pump. Pumps 22 oz. per stroke. Fits 15, 30, & 55- gallon drum with 2" National Pipe Thread. Silver. 42 1/2" L x 8" W x 1 1/2" |