Image Supply, Inc. PRO-LINK® TuffSkins Liner - 33x40, 16 Mic, Natural H4016

Description
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Extra Heavy Strength, Natural. Use with 33 gallon receptacle. 25 per roll, 10 rolls per case. 33 x 40, Natural, 16 mic, 10/25/cs
Description
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Extra Heavy Strength, Natural. Use with 33 gallon receptacle. 25 per roll, 10 rolls per case. 33 x 40, Natural, 16 mic, 10/25/cs

Suppliers

Company
Product
Description
Supplier Links
PRO-LINK® TuffSkins Liner - 33x40, 16 Mic, Natural - H4016 - Image Supply, Inc.
Lumberton, NC, USA
PRO-LINK® TuffSkins Liner - 33x40, 16 Mic, Natural
H4016
PRO-LINK® TuffSkins Liner - 33x40, 16 Mic, Natural H4016
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Extra Heavy Strength, Natural. Use with 33 gallon receptacle. 25 per roll, 10 rolls per case. 33 x 40, Natural, 16 mic, 10/25/cs

The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Extra Heavy Strength, Natural. Use with 33 gallon receptacle. 25 per roll, 10 rolls per case.

33 x 40, Natural, 16 mic, 10/25/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number H4016
Product Name PRO-LINK® TuffSkins Liner - 33x40, 16 Mic, Natural
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details