Image Supply, Inc. BugBand™ Bead Bag - 1 oz., Plumeria 55905

Description
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Plumeria, 12/cs
Description
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Plumeria, 12/cs

Suppliers

Company
Product
Description
Supplier Links
BugBand™ Bead Bag - 1 oz., Plumeria - 55905 - Image Supply, Inc.
Lumberton, NC, USA
BugBand™ Bead Bag - 1 oz., Plumeria
55905
BugBand™ Bead Bag - 1 oz., Plumeria 55905
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Plumeria, 12/cs

This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc.

1 oz., Plumeria, 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number 55905
Product Name BugBand™ Bead Bag - 1 oz., Plumeria
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details