Image Supply, Inc. Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| A combination of crystal clear, emulsified, synthetic resins highly concentrated to provide one coat sealing properties. The ideal undercoater for subsequent coats of wax or polymer floor finishes. Fills crevices... | |
| A versatile floor sealer/finish formulated to work with any maintenance method and equipment on all types of floors. Responds to 175 through 2000 equipment. Easy on, easy off. Exceptional clarity,... | |
| Available in various sizes. Protects against sun rays which dry out & crack, dull, harden & fade rubber tires, bumpers, molding, etc. Non-streaking, long lasting, fast drying. Excellent for use... | |
| Enhanced the rich, natural colors of hard floors without leaving a shiny, plastic-looking surface. Also seals resilient tile floor to create a smooth, unbroken base for high speed finishes. Protects... |