Image Supply, Inc. PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Natural H338

Description
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 12-16 gallon receptacle. 50 per roll, 20 rolls per case. 24 x 33, Natural, 8 mic, 20/50/cs
Description
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 12-16 gallon receptacle. 50 per roll, 20 rolls per case. 24 x 33, Natural, 8 mic, 20/50/cs

Suppliers

Company
Product
Description
Supplier Links
PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Natural - H338 - Image Supply, Inc.
Lumberton, NC, USA
PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Natural
H338
PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Natural H338
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 12-16 gallon receptacle. 50 per roll, 20 rolls per case. 24 x 33, Natural, 8 mic, 20/50/cs

The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 12-16 gallon receptacle. 50 per roll, 20 rolls per case.

24 x 33, Natural, 8 mic, 20/50/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number H338
Product Name PRO-LINK® TuffSkins Liner - 24x33, 8 Mic, Natural
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Compartment Packaging - 5-9/32X2-5/64X35/64 (134.0X53.0X8.2 MM) 1 CELL INSERT BOX - IB01/B1 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details